- Manufacturer
- Manufacturer Part Number
- Approvals
- IP Rating
- Input Voltage
- Mounting Styles
- Operating Temperature
- Shaft Type
- Termination
- Enclosure Type
- Overall Length
- Bearings
Attribute column
Manufacturer
Autonics Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mounting Styles | Shaft Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Overall Length | Features | Enclosure Type | Input Voltage | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E40S6-360-6-L-5 Autonics | In Stock | - | - | - | - | - | Autonics | E40S6-360-6-L-5 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() A35K-M566 - G5 Autonics | In Stock | - | - | - | - | CE | Autonics | A35K-M566-G5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.72 | - | Totally Enclosed Non-Ventilated | - | - | - | ||
![]() A140K-M599-G5 Autonics | In Stock | - | - | - | - | CE | Autonics | A140K-M599-G5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 | - | Totally Enclosed Non-Ventilated | - | - | - | ||
![]() E40S6-2500-3-N-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E40S6-2500-3-N-24 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E30S4-1024-6-L-5 Autonics | In Stock | - | - | - | - | - | Autonics | E30S4-1024-6-L-5 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Axial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40S6-600-3-T-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E40S6-600-3-T-24 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E50S8-8000-6-L-5-C Autonics | In Stock | - | - | - | - | - | Autonics | E50S8-8000-6-L-5-C | Shafted | Single Ended | -10 to 70 Degrees C | - | * | - | - | Active | - | Axial Cable Connector | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40H8-250-6-L-5 Autonics | In Stock | - | - | - | - | - | Autonics | E40H8-250-6-L-5 | Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40HB8-100-3-T-5 Autonics | In Stock | - | - | - | - | CE | Autonics | E40HB8-100-3-T-5 | Blind Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40S8-1000-6-L-24 Autonics | In Stock | - | - | - | - | - | Autonics | E40S8-1000-6-L-24 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() ENC-1-2-N-24 Autonics | In Stock | - | - | - | - | CE | Autonics | ENC-1-2-N-24 | Wheel Type | Wheel | -10 to 70 Degrees C | - | - | - | - | - | - | 2 m Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E58SC10-8000-6-L-5-C Autonics | In Stock | - | - | - | - | - | Autonics | E58SC10-8000-6-L-5-C | Shaft Clamping | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Axial Cable Connector | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E50S8-2500-6-L-5 Autonics | In Stock | - | - | Axial | Axial | - | Autonics | E50S8-2500-6-L-5 | Shafted | Single Ended | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | Axial Cable | ±25ppm/°C | 590 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 5 VDC | IP50 | -- | ||
![]() E50S8-512-3-V-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E50S8-512-3-V-24 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Axial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E50S8-600-3-N-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E50S8-600-3-N-24 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Axial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E50S8-600-3-N-5 Autonics | In Stock | - | - | - | - | CE | Autonics | E50S8-600-3-N-5 | Shafted | Single Ended | -10 to 70 Degrees C | - | - | - | - | - | - | Axial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40H10-1000-6-L-5 Autonics | In Stock | - | - | - | - | - | Autonics | E40H10-1000-6-L-5 | Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 5 VDC | IP50 | - | ||
![]() E40H6-2048-3-N-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E40H6-2048-3-N-24 | Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E40HB10-1024-3-T-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E40HB10-1024-3-T-24 | Blind Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - | ||
![]() E40HB10-3000-3-T-24 Autonics | In Stock | - | - | - | - | CE | Autonics | E40HB10-3000-3-T-24 | Blind Hollowshaft | Hollow | -10 to 70 Degrees C | - | - | - | - | - | - | Radial Cable | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | - |