- Manufacturer
- Manufacturer Part Number
- Approvals
- IP Rating
- Input Voltage
- Mounting Styles
- Operating Temperature
- Shaft Type
- Termination
- Enclosure Type
- Overall Length
- Bearings
Attribute column
Manufacturer
Autonics Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Mounting Styles | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Orientation | Case Code (Metric) | Case Code (Imperial) | Encoder Type | Overall Length | Enclosure Type | Input Voltage | Shaft Diameter | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E40S6-1024-6-L-5 Autonics | In Stock | - | - | - | PILZ | 774108 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | Horizontal | - | - | Incremental | - | - | 5 VDC | 6mm | IP50 | - | - | - | ||
![]() E40H12-1024-3-T-24 Autonics | In Stock | - | - | CE | Autonics | E40H12-1024-3-T-24 | Hollowshaft | Compliant | Hollow | 200 V | -10 to 70 Degrees C | 1 % | SMD/SMT | 200 kΩ | 155 °C | -55 °C | Thick Film | 1 W | - | 3246 | 1218 | - | - | - | 12~24 VDC | - | IP50 | 550 µm | 3.2 mm | 4.6 mm | ||
![]() E50S8-2048-3-T-24 Autonics | In Stock | - | - | CE | Autonics | E50S8-2048-3-T-24 | Shafted | Non-Compliant | Single Ended | - | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | ||
![]() A200K-G599W-G7.2 Autonics | In Stock | - | - | CE | Autonics | A200K-G599W-G7.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() A3K-S545 Autonics | In Stock | - | - | CE | Autonics | A3K-S545 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() A21K-M596W Autonics | In Stock | - | - | CE | Autonics | A21K-M596W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() A35K-M566-GB5 Autonics | In Stock | - | - | CE | Autonics | A35K-M566-GB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.76 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() A8K-S566-B Autonics | In Stock | - | - | CE | Autonics | A8K-S566-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.38 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() AH21K-M596W Autonics | In Stock | - | - | CE | Autonics | AH21K-M596W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() A8K-M566 Autonics | In Stock | - | - | CE | Autonics | A8K-M566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.34 | Totally Enclosed Non-Ventilated | - | - | - | - | - | - | ||
![]() E40S6-1000-3-N-24 Autonics | In Stock | - | - | CE | Autonics | E40S6-1000-3-N-24 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | ||
![]() E50S8-500-3-N-24 Autonics | In Stock | - | - | CE | Autonics | E50S8-500-3-N-24 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | ||
![]() E50S8-500-3-N-5 Autonics | In Stock | - | - | CE | Autonics | E50S8-500-3-N-5 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - | ||
![]() E58SS6-20-3-T-24 Autonics | In Stock | - | - | CE | Autonics | E58SS6-20-3-T-24 | Shaft Synchro | - | Single Ended | - | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | ||
![]() E80H30-500-6-L-5 Autonics | In Stock | - | - | - | Autonics | E80H30-500-6-L-5 | Hollowshaft | - | Hollow | - | -10 to 70 Degrees C | - | 2 m Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - | ||
![]() ENA-1024-3-T-5 Autonics | In Stock | - | - | CE | Autonics | ENA-1024-3-T-5 | Side Mounting | - | Single Ended | - | -10 to 70 Degrees C | - | 2 m Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - | ||
![]() E40H12-3600-3-N-5 Autonics | In Stock | - | - | CE | Autonics | E40H12-3600-3-N-5 | Hollowshaft | - | Hollow | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - | ||
![]() E40H6-2500-6-L-5 Autonics | In Stock | - | - | - | Autonics | E40H6-2500-6-L-5 | Hollowshaft | - | Hollow | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - | ||
![]() E40S6-120-3-T-24 Autonics | In Stock | - | - | CE | Autonics | E40S6-120-3-T-24 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | - | IP50 | - | - | - | ||
![]() E40S6-256-3-N-5 Autonics | In Stock | - | - | CE | Autonics | E40S6-256-3-N-5 | Shafted | - | Single Ended | - | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | IP50 | - | - | - |