- Approvals
- Manufacturer
- Manufacturer Part Number
- Composition
- Contact Resistance
- Current
- Temperature
- Voltage
- Size
- Wire Size
- Color
- Mounting Type
Attribute column
Manufacturer
Autonics Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Voltage, Rating | Wire Size | Packaging | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Lead Pitch | Dielectric | Contact Resistance | Voltage | Number of Circuits | Current | Lead/Base Style | Size | Temperature | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNE-S04-GY Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-S04-GY | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-S04-RE Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-S04-RE | - | - | 26-24 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 26-24 AWG | -20-60 °C | - | ||
![]() CNE-S04-YW Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-S04-YW | - | - | 26-24 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 26-24 AWG | -20-60 °C | - | ||
![]() CNE-P03-OG Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-OG | - | - | 26-24 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 26-24 AWG | -20-60 °C | - | ||
![]() ASL-L04ST0-UY Autonics | In Stock | - | - | - | DIN Rail | CE, cULus | Autonics | ASL-L04ST0-UY | - | - | - | - | - | - | SSR | - | - | - | Black | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() CNE-S04-GN Autonics | In Stock | - | - | Through Hole | - | CE | Autonics | CNE-S04-GN | Compliant | 1 kV | 22-20 AWG | Tape & Box (TB) | 10 % | Radial | - | 85 °C | -30 °C | Non-Metallic | - | 1.5 nF | 5.0038 mm | Y5P | 50 mOhm | 250 V | - | 3 A | Straight | 22-20 AWG | -20-60 °C | 12.4968 mm | ||
![]() ASL-L01SP1-PY Autonics | In Stock | - | - | - | DIN Rail | CE, cULus | Autonics | ASL-L01SP1-PY | - | - | - | - | - | - | SSR | - | - | - | Black | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() ASL-L01ST0-PY Autonics | In Stock | - | - | - | DIN Rail | CE, cULus | Autonics | ASL-L01ST0-PY | - | - | - | - | - | - | SSR | - | - | - | Black | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() CNE-P03-YG Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-YG | - | - | 30-28 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 30-28 AWG | -20-60 °C | - | ||
![]() CNE-P04-YG Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P04-YG | - | - | 30-28 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 30-28 AWG | -20-60 °C | - | ||
![]() CNE-S04-WT Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-S04-WT | - | - | 30-28 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 30-28 AWG | -20-60 °C | - | ||
![]() CNE-P03-WT Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-WT | - | - | 30-28 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 30-28 AWG | -20-60 °C | - | ||
![]() CNE-P04-GN Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P04-GN | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-B204 Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-B204 | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | - | -20-60 °C | - | ||
![]() CNE-P03-BL Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-BL | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-P03-GN Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-GN | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-P03-GY Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P03-GY | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-P04-BL Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P04-BL | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - | ||
![]() CNE-P04-VT Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-P04-VT | - | - | 30-28 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 30-28 AWG | -20-60 °C | - | ||
![]() CNE-S03-BL Autonics | In Stock | - | - | - | - | CE | Autonics | CNE-S03-BL | - | - | 22-20 AWG | - | - | - | - | - | - | Non-Metallic | - | - | - | - | 50 mOhm | 250 V | - | 3 A | - | 22-20 AWG | -20-60 °C | - |