- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Base Product Number | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK4N-R4RC Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/32 DIN | Autonics | TK4N-R4RC | - | - | 90-264 VAC | - | - | - | - | - | - | - | 2 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4N-R4RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/32 DIN | Autonics | TK4N-R4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4N-T4RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/32 DIN | Autonics | TK4N-T4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4S-R2RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/16 DIN | Autonics | TK4S-R2RN | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TZN4H-R4R Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/8 DIN | Autonics | TZN4H-R4R | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - | ||
![]() TZN4M-B4C Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TZN4M-B4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Analog Current | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - | ||
![]() TNH-44CC-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNH-P44SR-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | 034985 | - | - | - | Molex | Bulk | - | Active | -10°C ~ 50°C | * | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-P44RR-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TK4M-T4RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TK4M-T4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4N-T4CC Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/32 DIN | Autonics | TK4N-T4CC | - | - | 90-264 VAC | - | - | - | - | - | - | - | 2 | Analog Current, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4W-R2RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/8 DIN | Autonics | TK4W-R2RN | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TAL-B4SK4C Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4SK4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4SKCC Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4SKCC | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TNS-P42RR-NS-008 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() TZ4M-B4R Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TZ4M-B4R | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - | ||
![]() KT-502H-1 Autonics | In Stock | - | - | - | - | - | - | - | Autonics | KT-502H-1 | - | - | 10.5-45 VDC | - | - | - | - | - | - | - | 1 | Analog Current | - | Millivolts AC, Millivolts DC, Ohms, RTD, Thermocouple | LCD | - | - | - | - | - | - | ||
![]() TAL-B4RK2F Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4RK2F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAL-B4RK6C Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4RK6C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAL-B4RP1F Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4RP1F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | RTD | Analog | - | - | - | - | - | - |