- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Weight | Approvals | Case Size | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Primary Material | Product Status | Operating Temperature | Series | Termination | Connector Type | Type | Color | Fastening Type | Voltage - Supply | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNH-44RR-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNH-44SR-RS-009 Autonics | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | - | Metal | Active | -65°C ~ 175°C | 806 | Solder | Plug, Male Pins | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | Black | Threaded | 100 ~ 240VAC | D | IP65 - Dust Tight, Water Resistant | Black Zinc Nickel | 15-44 | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | Ground | - | ||
![]() T4M-B4RP4C-N Autonics | In Stock | - | - | - | - | - | - | - | 9/64 DIN | - | - | Autonics | T4M-B4RP4C-N | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Relay | - | RTD | LED | - | - | - | - | - | - | ||
![]() TK4N-14RC Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/32 DIN | - | - | Autonics | TK4N-14RC | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4N-T4RC Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/32 DIN | - | - | Autonics | TK4N-T4RC | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TNS-P42CR-NS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() TNH-P44CR-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-46CC-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() KPN5500-000 Autonics | In Stock | - | - | - | - | - | - | CE | 1/4 DIN | - | - | Autonics | KPN5500-000 | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TAL-B4SP2C Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/4 DIN | - | - | Autonics | TAL-B4SP2C | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Solid State AC | - | RTD | Analog | - | - | - | - | - | - | ||
![]() TC4L-12R Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/4 DIN | - | - | Autonics | TC4L-12R | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Relay, Solid State AC | - | RTD, Thermocouple | LED | - | - | - | - | - | - | ||
![]() TF33-31H Autonics | In Stock | - | - | - | - | - | - | CE;cULus | - | - | - | Autonics | TF33-31H | - | - | 21.6-26.4 VAC, 10.8-26.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Relay | - | NTC | LED | - | - | - | - | - | - | ||
![]() TK4H-B4RN Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/8 DIN | - | - | Autonics | TK4H-B4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TNH-44CR-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() KPN5513-030 Autonics | In Stock | - | - | - | - | - | - | CE | 1/4 DIN | - | - | Autonics | KPN5513-030 | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TAL-B4SJ4C Autonics | In Stock | - | - | - | - | - | - | CE;cURus | 1/4 DIN | - | - | Autonics | TAL-B4SJ4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TNS-P42SR-NS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() TNS-P42CR-NS-008 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | - | Active | -10°C ~ 50°C | TN | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | 100 ~ 240VAC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() CN-6400-R4 Autonics | In Stock | - | - | - | - | - | - | CE | - | - | - | Autonics | CN-6400-R4 | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Relay | - | Hertz, KiloHertz, Pulse Input | LCD | - | - | - | - | - | - | ||
![]() KN-2240W Autonics | In Stock | - | - | - | - | - | - | CE | 1/8 DIN | - | - | Autonics | KN-2240W | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - |