- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Frequency | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Load Capacitance | Frequency Tolerance | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMH2-42RB Autonics | In Stock | - | - | - | - | CE;cURus | - | Autonics | TMH2-42RB | - | - | 21.6-26.4 VDC | - | - | - | - | - | - | - | - | 2 | Relay | - | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC | Indicators | - | - | - | - | - | - | |||
![]() TZ4H-B4S Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TZ4H-B4S | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | 1 | Solid State AC | - | - | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - | |||
![]() TK4M-R4CN Autonics | In Stock | - | - | - | - | CE;cURus | 9/64 DIN | Autonics | TK4M-R4CN | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | 1 | Analog Current, Solid State AC | - | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | |||
![]() TK4N-R4SN Autonics | In Stock | - | - | - | - | CE;cURus | 1/32 DIN | Autonics | TK4N-R4SN | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | 1 | Solid State AC | - | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | |||
![]() TNL-P46SS-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNH-44SS-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNS-P42CC-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNH-P44SR-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-46SS-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNH-44SS-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNS-42RR-NS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | Square - 45.60mm x 45.60mm | - | - | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | ||
![]() TNS-P42RR-NS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | 16 MHz | Screw Terminal | - | Relay (2) | Square - 45.60mm x 45.60mm | 50 pF | 0.01 % | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() T3SI-N4NJ4C-N Autonics | In Stock | - | - | Panel Mount | - | Box | - | - | Autonics | T3SI-N4NJ4C-N | Autonics | - | 90-264 VAC | Active | -10°C ~ 50°C | - | Temperature Controller (Type J) | 100 ~ 240VAC | - | - | - | - | - | Rectangular - 45.50mm x 45.00mm | - | - | - | LED - Red Characters | 0°C ~ 399°C | 3 | - | - | - | 0.315" (8.00mm) | ||
![]() TX4H-24S Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Autonics | Box | - | Active | -10°C ~ 50°C | TX | Temperature Controller (RTD, Type J, K, L, R, S, T) | 100 ~ 240VAC | IP50 - Dust Protected | - | Screw Terminal | - | Voltage (External SSR) | Rectangular - 45.00mm x 92.00mm | - | - | - | LED - Dual Color Characters | -100°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | Limit Function | 0.622" (15.80mm), 0.539" (13.70mm) | ||
![]() TF31-34A Autonics | In Stock | - | - | Panel Mount | - | Box | CE;cULus | - | Autonics | TF31-34A | Autonics | - | 90-264 VAC | Active | -10°C ~ 50°C | - | Temperature Controller (Thermistor, NTC, RTD) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | 3 | - | Rectangular - 70.30mm x 28.20mm | - | - | NTC, RTD | LED - Red Characters | -99°C ~ 99.9°C | 3 | On/Off | RS-485 (Modbus) | Limit Function | 0.760" (19.30mm) | ||
![]() TK4S-B4RN Autonics | In Stock | - | - | Panel Mount | - | Box | CE;cURus | 1/16 DIN | Autonics | TK4S-B4RN | Autonics | - | 90-264 VAC | Active | -10°C ~ 50°C | - | Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP50/IP65 - Dust Tight, Water Resistant | - | Screw Terminal | 1 | Relay | Square - 45.00mm x 45.00mm | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Dual Color Characters | -1999°C ~ 9999°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Limit Function | 0.551" (14.00mm), 0.394" (10.00mm) | ||
![]() TMH2-22CE Autonics | In Stock | - | - | DIN Rail | - | Box | CE;cURus | - | Autonics | TMH2-22CE | Autonics | - | 21.6-26.4 VDC | Active | -10°C ~ 50°C | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 24VDC | - | - | Screw Terminal | 2 | Relay, Voltage (External SSR) | - | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | RS-485 (Modbus) | Limit Function | - | ||
![]() TK4W-A4CN Autonics | In Stock | - | - | Panel Mount | - | Box | CE;cURus | 1/8 DIN | Autonics | TK4W-A4CN | Autonics | - | 90-264 VAC | Active | -10°C ~ 50°C | - | Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP50/IP65 - Dust Tight, Water Resistant | - | Screw Terminal | 1 | Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Dual Color Characters | -1999°C ~ 9999°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Limit Function | 0.669" (17.00mm), 0.472" (12.00mm) | ||
![]() TC4W-N2N Autonics | In Stock | - | - | Panel Mount | - | Box | CE;cURus | 1/8 DIN | Autonics | TC4W-N2N | Autonics | - | 21.6-26.4 VAC, 21.6-52.8 VDC | Active | -10°C ~ 50°C | - | Temperature Controller (RTD, Type J, K, L) | 24 ~ 48VDC | - | - | - | - | - | Rectangular - 92.00mm x 45.00mm | - | - | RTD, Thermocouple | LED - Red Characters | -100°C ~ 1200°C | 4 | On/Off, Proportional (PID) | - | Limit Function | 0.787" (20.00mm) | ||
![]() T3S-B4RJ4F-N Autonics | In Stock | - | - | Panel Mount | - | Box | - | - | - | - | Autonics | - | - | Active | -10°C ~ 50°C | - | Temperature Controller (Type J) | 100 ~ 240VAC | - | - | - | - | Relay | Square - 45.00mm x 45.00mm | - | - | - | LED - Red Characters | 0°C ~ 399°C | 3 | On/Off, Proportional (P) | - | - | 0.315" (8.00mm) |