- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Base Product Number | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAM-B4SJ4C Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4SJ4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4SP0C Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4SP0C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | RTD | Analog | - | - | - | - | - | - | ||
![]() TAL-B4SP4C Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4SP4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | RTD | Analog | - | - | - | - | - | - | ||
![]() TZ4M-R4R Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TZ4M-R4R | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - | ||
![]() TNS-42RR-NS-026 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | ||
![]() TNS-P42CR-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-46RR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNS-P42SR-NS-008 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() TNL-46RR-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNS-P42CC-NS-008 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | ||
![]() TNS-42CR-NS-008 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | ||
![]() TNL-44CC-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TAL-B4SK8F Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/4 DIN | Autonics | TAL-B4SK8F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4RK2F Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4RK2F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4RKCF Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4RKCF | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TNH-P44RR-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-44SR-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TK4L-14RC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4L | 1/4 DIN | Autonics | TK4L-14RC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Relay, Solid State | Square - 92.00mm x 92.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.870" (22.00mm), 0.550" (14.00mm) | ||
![]() TK4S-R4SC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4S-R | 1/16 DIN | Autonics | TK4S-R4SC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Solid State (2) | Square - 45.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.551" (14.00mm), 0.394" (10.00mm) | ||
![]() TK4H-T4RC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4H | 1/8 DIN | Autonics | TK4H-T4RC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Relay, Solid State | Rectangular - 92.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Option Cards Available | 0.575" (14.60mm), 0.470" (12.00mm) |