- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Base Product Number | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK4H-24SR Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4H | 1/8 DIN | Autonics | TK4H-24SR | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Relay, Solid State | Rectangular - 92.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.575" (14.60mm), 0.470" (12.00mm) | ||
![]() TAS-B4SP2C Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TAS-B4 | 1/16 DIN | Autonics | TAS-B4SP2C | Autonics | Box | 90-264 VAC | Active | - | TA | Temperature Controller (RTD) | 100 ~ 240VAC | - | Screw Terminal | 1 | Solid State | Square - 45.00mm x 45.00mm | RTD | - | 0°C ~ 200°C | - | On/Off, Proportional (PID) | - | LED Indicators for Deviation and Control Output | - | ||
![]() TK4H-A4SC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4H | 1/8 DIN | Autonics | TK4H-A4SC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Solid State (2) | Rectangular - 92.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.575" (14.60mm), 0.470" (12.00mm) | ||
![]() TZ4L-R4C Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TZ4L | 1/4 DIN | Autonics | TZ4L-R4C | Autonics | Box | 90-264 VAC | Active | - | TZ | Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) | 100 ~ 240VAC | - | Screw Terminal | 1 | Analog, PV Output | Square - 92.00mm x 92.00mm | Milliamps DC, RTD, Thermocouple, Volts DC | LED - Green, Red Characters | -200°C ~ 1700°C, -328°F ~3092°F | 4, 4 | On/Off, Proportional (PID) | - | Option Cards Available | 0.559" (14.20mm), 0.394" (10.00mm) | ||
![]() TZN4L-14S Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TZN4L | 1/4 DIN | Autonics | TZN4L-14S | Autonics | Box | 90-264 VAC | Active | - | TZN | Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) | 100 ~ 240VAC | - | Screw Terminal | 1 | Solid State | Square - 92.00mm x 92.00mm | Milliamps DC, RTD, Thermocouple, Volts DC | LED - Green, Red Characters | -200°C ~ 1700°C, -328°F ~3092°F | 4, 4 | On/Off, Proportional (PID) | - | Option Cards Available | 0.559" (14.20mm), 0.394" (10.00mm) | ||
![]() TK4SP-14CR Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4SP | 1/16 DIN | Autonics | TK4SP-14CR | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | 2 | Analog, Relay, Solid State | Square - 45.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.551" (14.00mm), 0.394" (10.00mm) | ||
![]() TZN4L-T4S Autonics | In Stock | - | - | Panel Mount | - | - | TZN4L | - | - | - | Autonics | Box | - | Active | - | TZN | Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) | 100 ~ 240VAC | - | Screw Terminal | - | Solid State | Square - 92.00mm x 92.00mm | - | LED - Green, Red Characters | -200°C ~ 1700°C, -328°F ~3092°F | 4, 4 | On/Off, Proportional (PID) | RS-485 | Option Cards Available | 0.559" (14.20mm), 0.394" (10.00mm) | ||
![]() TK4M-A4RR Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4M | 9/64 DIN | Autonics | TK4M-A4RR | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Relay (2) | Square - 68.00mm x 68.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.870" (22.00mm), 0.590" (15.00mm) | ||
![]() TK4S-T4RC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4S-T | 1/16 DIN | Autonics | TK4S-T4RC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Relay, Solid State | Square - 45.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Option Cards Available | 0.551" (14.00mm), 0.394" (10.00mm) | ||
![]() TX4M-24S Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Autonics | Box | - | Active | -10°C ~ 50°C | TX | Temperature Controller (RTD, Type J, K, L, R, S, T) | 100 ~ 240VAC | IP50 - Dust Protected | Screw Terminal | - | Voltage (External SSR) | Square - 68.00mm x 68.00mm | - | LED - Dual Color Characters | -100°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | Limit Function | 0.681" (17.30mm), 0.433" (11.00mm) | ||
![]() TNL-P46SR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNS-42SS-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNH-44CC-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNL-P46CR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNH-P44SS-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNS-42CC-NS-026 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | ||
![]() TNL-P46CC-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TF33-34A-A Autonics | In Stock | - | - | - | - | CE;cULus | - | - | Autonics | TF33-34A-A | - | - | 90-264 VAC | - | - | - | - | - | - | - | 3 | Relay | - | NTC | LED | - | - | - | - | - | - | ||
![]() TK4M-R4SN Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TK4M-R4SN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4N-D4RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/32 DIN | Autonics | TK4N-D4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - |