- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK4W-A2RC Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-A2RC | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | 2 | Analog Current, Relay, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4W-R4CN Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-R4CN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Analog Current, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() CN-6401-R4 Autonics | In Stock | - | - | - | - | CE | - | Autonics | CN-6401-R4 | - | - | 21.6-26.4 VDC | - | - | - | - | - | - | - | 4 | Relay | - | Hertz, KiloHertz, Pulse Input | LCD | - | - | - | - | - | - | ||
![]() T3H-B4RJ8F-N Autonics | In Stock | - | - | - | - | - | 1/8 DIN | Autonics | T3H-B4RJ8F-N | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | LED | - | - | - | - | - | - | ||
![]() TAL-B4RK1C Autonics | In Stock | - | - | - | - | CE;cURus | 1/4 DIN | Autonics | TAL-B4RK1C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4SK8C Autonics | In Stock | - | - | - | - | CE;cURus | 9/64 DIN | Autonics | TAM-B4SK8C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TF31-21A Autonics | In Stock | - | - | - | - | CE;cULus | - | Autonics | TF31-21A | - | - | 21.6-26.4 VAC, 10.8-26.4 VDC | - | - | - | - | - | - | - | 2 | Relay | - | NTC, RTD | LED | - | - | - | - | - | - | ||
![]() CN-6100-C1 Autonics | In Stock | - | - | - | - | CE | - | Autonics | CN-6100-C1 | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Analog Current | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LCD | - | - | - | - | - | - | ||
![]() CN-6100-R1 Autonics | In Stock | - | - | - | - | CE | - | Autonics | CN-6100-R1 | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LCD | - | - | - | - | - | - | ||
![]() CN-6101-R2 Autonics | In Stock | - | - | - | - | CE | - | Autonics | CN-6101-R2 | - | - | 21.6-26.4 VDC | - | - | - | - | - | - | - | 2 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LCD | - | - | - | - | - | - | ||
![]() TNH-44RR-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNL-P46SR-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNL-46CR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() KPN5519-000 Autonics | In Stock | - | - | - | - | CE | 1/4 DIN | Autonics | KPN5519-000 | - | - | 90-264 VAC | - | - | - | - | - | - | - | 2 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TAM-B4SP4F Autonics | In Stock | - | - | - | - | CE;cURus | 9/64 DIN | Autonics | TAM-B4SP4F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | RTD | Analog | - | - | - | - | - | - | ||
![]() TF33-21H Autonics | In Stock | - | - | - | - | CE;cULus | - | Autonics | TF33-21H | - | - | 21.6-26.4 VAC, 10.8-26.4 VDC | - | - | - | - | - | - | - | 2 | Relay | - | NTC | LED | - | - | - | - | - | - | ||
![]() TK4W-22RN Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-22RN | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4W-A4SN Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-A4SN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4W-B4CN Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-B4CN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Analog Current, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TZN4H-T4C Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TZN4H-T4C | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Analog Current | - | Milliamps DC, RTD, Thermocouple, Volts DC | LED | - | - | - | - | - | - |