- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK4N-D4RN Autonics | In Stock | - | - | - | - | CE;cURus | 1/32 DIN | Autonics | TK4N-D4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TK4W-A2CC Autonics | In Stock | - | - | - | - | CE;cURus | 1/8 DIN | Autonics | TK4W-A2CC | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | - | - | 2 | Analog Current, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | ||
![]() TNH-P44CC-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNH-44CR-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNL-46SR-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNL-44CR-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() TNL-46CR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | ||
![]() CN-6401-C2 Autonics | In Stock | - | - | - | - | CE | - | Autonics | CN-6401-C2 | - | - | 21.6-26.4 VDC | - | - | - | - | - | - | - | - | - | 2 | Analog Current | - | Hertz, KiloHertz, Pulse Input | LCD | - | - | - | - | - | - | ||
![]() TAL-B4RJ2F Autonics | In Stock | - | - | - | - | CE;cURus | 1/4 DIN | Autonics | TAL-B4RJ2F | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAL-B4RK4F Autonics | In Stock | - | - | - | - | CE;cURus | 1/4 DIN | Autonics | TAL-B4RK4F | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | 1 | Relay | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAL-B4SK4F Autonics | In Stock | - | - | - | - | CE;cURus | 1/4 DIN | Autonics | TAL-B4SK4F | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | ||
![]() TAM-B4RP4F Autonics | In Stock | - | - | - | - | CE;cURus | 9/64 DIN | Autonics | TAM-B4RP4F | - | - | 90-264 VAC | - | - | - | - | - | - | - | - | - | 1 | Relay | - | RTD | Analog | - | - | - | - | - | - | ||
![]() TNL-P46SR-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TNS-42SS-NS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | ||
![]() TNH-P44CR-RS-031 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | - | TN | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | ||
![]() TOS-B4RK8F Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C | Box | TOS | Active | Temperature Controller (Type K) | 100 ~ 240VAC | - | - | - | Relay | Square - 45.00mm x 45.00mm | - | Analog | 0°C ~ 800°C | - | On/Off, Proportional (P) | - | - | - |