- Display Type
- Output Type
- Manufacturer
- Manufacturer Part Number
- PowerSupply
- Input Type
- Number of Outputs
- Approvals
- Case Size
- Type
- Control Method
- Input Range
Attribute column
Manufacturer
Autonics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Base Product Number | Case Size | Manufacturer | Manufacturer Part Number | Mfr | Package | PowerSupply | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Connection Type | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4W-N4N Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TC4W | 1/8 DIN | Autonics | TC4W-N4N | Autonics | Box | 90-264 VAC | Active | - | TC | Temperature Controller (RTD, Type J, K, L) | 100 ~ 240VAC | - | Screw Terminal | - | - | Rectangular - 92.00mm x 45.00mm | RTD, Thermocouple | LED - Red Characters | -50°C ~ 1200°C, -58°F ~ 2192°F | 4 | On/Off, Proportional (PID) | - | - | - | 0.787" (20.00mm) | ||
![]() TAS-B4RJ4F Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TAS-B4 | 1/16 DIN | Autonics | TAS-B4RJ4F | Autonics | Box | 90-264 VAC | Active | - | TA | Temperature Controller (Type J) | 100 ~ 240VAC | - | Screw Terminal | 1 | Relay | Square - 45.00mm x 45.00mm | Thermocouple | - | 32°F ~ 752°F | - | On/Off, Proportional (PID) | - | - | LED Indicators for Deviation and Control Output | - | ||
![]() TNS-P42SS-NS-026 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | - | ||
![]() TF31-11H Autonics | In Stock | - | - | - | - | CE;cULus | - | - | Autonics | TF31-11H | - | - | 21.6-26.4 VAC, 10.8-26.4 VDC | - | - | - | - | - | - | - | 1 | Relay | - | NTC, RTD | LED | - | - | - | - | - | - | - | ||
![]() TK4M-R4RN Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TK4M-R4RN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | - | ||
![]() TK4W-12CN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/8 DIN | Autonics | TK4W-12CN | - | - | 21.6-26.4 VAC, 21.6-52.8 VDC | - | - | - | - | - | - | - | 1 | Analog Current, Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | - | ||
![]() TK4W-B4SN Autonics | In Stock | - | - | - | - | CE;cURus | - | 1/8 DIN | Autonics | TK4W-B4SN | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED | - | - | - | - | - | - | - | ||
![]() TAM-B4SK6F Autonics | In Stock | - | - | - | - | CE;cURus | - | 9/64 DIN | Autonics | TAM-B4SK6F | - | - | 90-264 VAC | - | - | - | - | - | - | - | 1 | Solid State AC | - | Thermocouple | Analog | - | - | - | - | - | - | - | ||
![]() TNS-P42RR-NS-026 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.60mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | - | - | - | - | ||
![]() TNH-P44CR-RS-006 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Rectangular - 92.80mm x 45.60mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | - | ||
![]() TNL-44CR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | - | ||
![]() TNL-44SR-RS-035 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | - | ||
![]() TNL-P46SS-RS-014 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | - | RS-485 | - | - | - | ||
![]() TNL-44RR-RS-009 Autonics | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | -10°C ~ 50°C | TN | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 92.80mm x 92.80mm | - | LCD - Tri Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | - | ||
![]() TMH2-22RB Autonics | In Stock | - | - | - | - | CE;cURus | - | - | Siemens Building Technologies | 243-00230 | - | - | 21.6-26.4 VDC | - | - | - | - | - | - | - | 2 | Relay | - | Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC | Indicators | - | - | - | - | Threaded | - | - | ||
![]() TX4L-B4R Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Autonics | Box | - | Active | -10°C ~ 50°C | TX | Temperature Controller (RTD, Type J, K, L, R, S, T) | 100 ~ 240VAC | IP50 - Dust Protected | Screw Terminal | - | Relay | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -100°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | Limit Function | 1.055" (26.80mm), 0.701" (17.80mm) | ||
![]() TM2-22RE Autonics | In Stock | - | - | DIN Rail | - | CE;cURus | - | - | Autonics | TM2-22RE | Autonics | Box | 21.6-26.4 VDC | Active | -10°C ~ 50°C | TM | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | 24VDC | - | Screw Terminal | 2 | Relay | - | RTD, Thermocouple | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | RS-485 (Modbus) | - | Limit Function | - | ||
![]() TX4L-24S Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Autonics | Box | - | Active | -10°C ~ 50°C | TX | Temperature Controller (RTD, Type J, K, L, R, S, T) | 100 ~ 240VAC | IP50 - Dust Protected | Screw Terminal | - | Voltage (External SSR) | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -100°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | - | Limit Function | 1.055" (26.80mm), 0.701" (17.80mm) | ||
![]() TX4M-B4S Autonics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Autonics | Box | - | Active | -10°C ~ 50°C | TX | Temperature Controller (RTD, Type J, K, L, R, S, T) | 100 ~ 240VAC | IP50 - Dust Protected | Screw Terminal | - | Voltage (External SSR) | Square - 68.00mm x 68.00mm | - | LED - Dual Color Characters | -100°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | Limit Function | 0.681" (17.30mm), 0.433" (11.00mm) | ||
![]() TK4H-A4RC Autonics | In Stock | - | - | Panel Mount | - | CE;cURus | TK4H | 1/8 DIN | Autonics | TK4H-A4RC | Autonics | Box | 90-264 VAC | Active | - | TK | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 2 | Analog, Relay, Solid State | Rectangular - 92.00mm x 45.00mm | Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC | LED - Green, Red Characters | -200°C ~ 2300°C, -328°F ~ 4172°F | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | - | Option Cards Available | 0.575" (14.60mm), 0.470" (12.00mm) |