- Applications
- Approval Agency
- Approvals
- Current - Output (Max)
- Efficiency
- Features
- Input Frequency
- Input Type
- Manufacturer
- Manufacturer Part Number
- Mfr
- Minimum Load Required
Attribute column
Manufacturer
Autonics Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Size / Dimension | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Current | Input Type | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Power | Features | Nominal Input Voltage (AC) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPB-240-48 Autonics | In Stock | - | - | CE, cULus | 50 Hz, 60 Hz | Autonics | SPB-240-48 | Autonics | DIN Rail | Active | 60950-1 | - | - | 48V | 14-122 °F | 3.15 L x 1.97 W x 5.20 H (80.0mm x 50.0mm x 132.0mm) | ITE (Commercial) | 240W | 1 | CE, cULus, EAC | 75% | 5A | 5 A | AC | - | - | - | - | 240 W | Adjustable Output, IP20, Universal Input | 120 VAC, 240 VAC | ||
![]() SPB-060-24 Autonics | In Stock | - | - | CE, cULus | 50 Hz, 60 Hz | Autonics | SPB-060-24 | Autonics | DIN Rail | Active | 60950-1 | - | - | 24V | 14-122 °F | 4.33 L x 1.42 W x 4.61 H (110.0mm x 36.0mm x 117.0mm) | ITE (Commercial) | 60W | 1 | CE, cULus, EAC | 75% | 2.5A | 2.5 A | AC | - | - | - | - | 60 W | Adjustable Output, IP20, Universal Input | 120 VAC, 240 VAC |