- Approvals
- Enclosure Type
- Manufacturer
- Manufacturer Part Number
- Overall Length
- Accuracy
- Approval Agency
- Coil Type
- Current Rating (Amps)
- Diameter - Shaft
- Features
- Length - Shaft and Bearing
Attribute column
Manufacturer
Autonics Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Approvals | CoilResistance | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Type | Current Rating (Amps) | Termination Style | Approval Agency | Accuracy | Coil Type | Overall Length | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | Rotor Inertia | Enclosure Type | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH3K-S545 Autonics | In Stock | - | - | - | 1.220" (31.00mm) | - | 2.2 Ohms | - | - | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AHK | Square - 1.654" x 1.654" (42.00mm x 42.00mm) | - | 750 mA | Wire Leads | CE, EAC | - | Unipolar | - | 0.72° | 500 | 34 / 240 | Hollow Shaft | 68.00gcm2 | - | - | - | ||
![]() AH63K-M5913 Autonics | In Stock | - | - | - | 2.756" (70.00mm) | CE | 3.92 Ohms | Autonics | AH63K-M5913 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AHK | Square - 3.347" x 3.347" (85.00mm x 85.00mm) | - | 1.4 A | Wire Leads | CE, EAC | - | Unipolar | 5 | 0.72° | 500 | 892.2 / 6300 | Hollow Shaft | 4000.00gcm2 | Totally Enclosed Non-Ventilated | - | - | ||
![]() A16K-M569W Autonics | In Stock | - | - | - | 1.969" (50.00mm) | CE | 1.8 Ohms | Autonics | A16K-M569W | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 1.4 A | Wire Leads | CE, EAC | - | Unipolar | 3.5 | 0.72° | 500 | 235.1 / 1660 | Double Flatted Shaft | 560.00gcm2 | Totally Enclosed Non-Ventilated | 0.315" (8.00mm) | 0.945" (24.00mm) | ||
![]() AH63K-G5913 Autonics | In Stock | - | - | - | 2.756" (70.00mm) | CE | 0.86 Ohms | Autonics | AH63K-G5913 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AHK | Square - 3.347" x 3.347" (85.00mm x 85.00mm) | - | 2.8 A | Wire Leads | CE, EAC | - | Unipolar | 5 | 0.72° | 500 | 892.2 / 6300 | Hollow Shaft | 4000.00gcm2 | Totally Enclosed Non-Ventilated | - | - | ||
![]() A2K-M243 Autonics | In Stock | - | - | - | 1.220" (31.00mm) | - | 2.7 Ohms | - | - | Autonics | Box | Active | - | - | 0°C ~ 50°C | AK-2 | Square - 1.654" x 1.654" (42.00mm x 42.00mm) | - | 1.2 A | Connector | - | - | Bipolar | - | 1.8° | 200 | 29.2 / 206 | Flatted Shaft | 33.00gcm2 | - | 0.197" (5.00mm) | 0.787" (20.00mm) | ||
![]() AH16K-G569 Autonics | In Stock | - | - | - | 1.969" (50.00mm) | CE | 0.56 Ohms | Autonics | AH16K-G569 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AHK | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 2.8 A | Wire Leads | CE, EAC | - | Unipolar | 3.5 | 0.72° | 500 | 235.1 / 1660 | Hollow Shaft | 560.00gcm2 | Totally Enclosed Non-Ventilated | - | - | ||
![]() A63K-G5913 Autonics | In Stock | - | - | - | 2.756" (70.00mm) | CE | 0.86 Ohms | Autonics | A63K-G5913 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK | Square - 3.347" x 3.347" (85.00mm x 85.00mm) | - | 2.8 A | Wire Leads | CE, EAC | - | Unipolar | 5 | 0.72° | 500 | 892.2 / 6300 | Flatted Shaft | 4000.00gcm2 | Totally Enclosed Non-Ventilated | 0.551" (14.00mm) | 1.457" (37.00mm) | ||
![]() A15K-S545-G10 Autonics | In Stock | - | - | - | 1.220" (31.00mm) | CE | 2.2 Ohms | Autonics | A15K-S545-G10 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK-G | Square - 1.654" x 1.654" (42.00mm x 42.00mm) | - | 750 mA | Wire Leads | - | - | Unipolar | 2.93 | 0.72° | 5000 | 212.5 / 1500 | Flatted Shaft | 68.00gcm2 | Totally Enclosed Non-Ventilated | 0.315" (8.00mm) | 1.102" (28.00mm) | ||
![]() A10K-S545-G5 Autonics | In Stock | - | - | - | 1.220" (31.00mm) | - | 2.2 Ohms | - | - | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK-G | Square - 1.654" x 1.654" (42.00mm x 42.00mm) | - | 750 mA | Wire Leads | CE, EAC | - | Unipolar | - | 0.144° | 2500 | 141.64 / 1000 | Round Shaft | 68.00gcm2 | - | 0.315" (8.00mm) | 1.102" (28.00mm) | ||
![]() AH16K-M569 Autonics | In Stock | - | - | - | 1.969" (50.00mm) | CE | 1.8 Ohms | Autonics | AH16K-M569 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AHK | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 1.4 A | Wire Leads | CE, EAC | - | Unipolar | 3.5 | 0.72° | 500 | 235.1 / 1660 | Hollow Shaft | 560.00gcm2 | Totally Enclosed Non-Ventilated | - | - | ||
![]() A4K-M245 Autonics | In Stock | - | - | - | 1.220" (31.00mm) | - | 2.8 Ohms | - | - | Autonics | Box | Active | Non-Compliant | - | 0°C ~ 50°C | AK-2 | Square - 1.654" x 1.654" (42.00mm x 42.00mm) | - | 1.2 A | Connector | - | - | Bipolar | - | 1.8° | 200 | 49.3 / 348 | Flatted Shaft | 72.00gcm2 | - | 0.197" (5.00mm) | 0.906" (23.00mm) | ||
![]() A50K-M566-R10 Autonics | In Stock | - | - | - | - | CE | 1.1 Ohms | Autonics | A50K-M566-R10 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK-R | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 1.4 A | Wire Leads | CE, EAC | - | Unipolar | 3.68 | 0.072° | 5000 | 708.1 / 5000 | Rotary Actuator | 280.00gcm2 | Totally Enclosed Non-Ventilated | 1.693" (43.00mm) | - | ||
![]() A140K-G599-G5 Autonics | In Stock | - | - | - | 4.094" (104.00mm) | CE | 0.58 Ohms | Autonics | A140K-G599-G5 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK-G | Square - 3.465" x 3.465" (88.00mm x 88.00mm) | - | 2.8 A | Wire Leads | CE, EAC | - | Unipolar | 5.7 | 0.144° | 2500 | 1983 / 14000 | Round Shaft | 2700.00gcm2 | Totally Enclosed Non-Ventilated | 0.709" (18.00mm) | 1.850" (47.00mm) | ||
![]() A16K-G569-B Autonics | In Stock | - | - | - | 1.969" (50.00mm) | CE | 0.56 Ohms | Autonics | A16K-G569-B | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 2.8 A | Wire Leads | CE, EAC | - | Unipolar | 4.54 | 0.72° | 500 | 235.1 / 1660 | Flatted Shaft | 560.00gcm2 | Totally Enclosed Non-Ventilated | 0.315" (8.00mm) | 0.945" (24.00mm) | ||
![]() A35K-M566-R5 Autonics | In Stock | - | - | - | - | CE | 1.1 Ohms | Autonics | A35K-M566-R5 | Autonics | Box | Active | - | 24VDC | -10°C ~ 50°C | AK-R | Square - 2.362" x 2.362" (60.00mm x 60.00mm) | - | 1.4 A | Wire Leads | CE, EAC | - | Unipolar | 3.68 | 0.144° | 2500 | 495.6 / 3500 | Rotary Actuator | 280.00gcm2 | Totally Enclosed Non-Ventilated | 1.693" (43.00mm) | - | ||
![]() A200K-G599W-G10 Autonics | In Stock | - | - | - | - | CE | - | Autonics | A200K-G599W-G10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 | - | - | - | - | - | Totally Enclosed Non-Ventilated | - | - | ||
![]() A16K-M569 Autonics | In Stock | - | - | - | - | CE | - | Autonics | A16K-M569 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | Totally Enclosed Non-Ventilated | - | - | ||
![]() A200K-G599-G10 Autonics | In Stock | - | - | - | - | CE | - | Autonics | A200K-G599-G10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 | - | - | - | - | - | Totally Enclosed Non-Ventilated | - | - | ||
![]() A2K-M544W Autonics | In Stock | - | - | - | - | CE | - | Autonics | A2K-M544W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.53 | - | - | - | - | - | Totally Enclosed Non-Ventilated | - | - | ||
![]() A35K-M566W-G5 Autonics | In Stock | - | - | - | - | CE | - | Autonics | A35K-M566W-G5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.72 | - | - | - | - | - | Totally Enclosed Non-Ventilated | - | - |