- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Minimum Load Required
- Mounting Type
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Autonics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Current | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Power | Features | Nominal Input Voltage (AC) | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA-100-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-100-24 | Autonics | Surface | Box | Active | 60950-1 | - | - | 24V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 101W | 1 | CE | 80% | 3 kV | 4.2 A | - | 4.2 A | - | - | - | 100 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-075-12 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-075-12 | Autonics | Surface | Box | Active | 60950-1 | - | - | 12V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 76W | 1 | CE | 78% | 3 kV | 6.3 A | - | 6.3 A | - | - | - | 75 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-050-12 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-050-12 | Autonics | Surface | Box | Active | 60950-1 | - | - | 12V | -10°C ~ 40°C (With Derating) | SPA | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 50W | 1 | CE | 74% | 3 kV | 4.2 A | - | 4.2 A | - | - | - | 50 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-100-05 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | - | Autonics | - | Box | Active | 60950-1 | - | - | 5V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 100W | 1 | - | 70% | 3 kV | - | - | 20 A | - | - | - | - | Adjustable Output, Universal Input | - | ||
![]() SPA-075-05 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-075-05 | Autonics | Surface | Box | Active | 60950-1 | - | - | 5V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 75W | 1 | - | 70% | 3 kV | 15 A | - | 15 A | - | - | - | 75 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-030-12 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-030-12 | Autonics | Surface | Box | Active | 60950-1 | - | - | 12V | -10°C ~ 40°C (With Derating) | SPA | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 30W | 1 | CE | 74% | 3 kV | 1 A | - | 2.5 A | - | - | - | 30 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-030-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-030-24 | Autonics | Surface | Box | Active | 60950-1 | - | - | 24V | -10°C ~ 50°C (With Derating) | SPA | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 36W | 1 | CE | 80% | 3 kV | 0.8 A | - | 1.5 A | - | - | - | 30 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-050-05 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-050-05 | Autonics | Surface | Box | Active | 60950-1 | - | - | 5V | -10°C ~ 40°C (With Derating) | SPA | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 50W | 1 | - | 67% | 3 kV | 10 A | - | 10 A | - | - | - | 50 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-100-12 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-100-12 | Autonics | Surface | Box | Active | 60950-1 | - | - | 12V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 102W | 1 | CE | 72% | 3 kV | 8.5 A | - | 8.5 A | - | - | - | 100 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-030-05 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-030-05 | Autonics | Surface | Box | Active | 60950-1 | - | - | 5V | -10°C ~ 50°C (With Derating) | SPA | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 30W | 1 | - | 60% | 3 kV | 6 A | - | 6 A | - | - | - | 30 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-400-24 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | - | Autonics | - | Box | Active | 60950-1 | - | - | 24V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 401W | 1 | CE | 85% | 3 kV | - | - | 16.7 A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() SPA-075-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | 50 Hz, 60 Hz | Autonics | SPA-075-24 | Autonics | Surface | Box | Active | 60950-1 | - | - | 24V | -10°C ~ 50°C (With Derating) | SPA | 6.30" L x 3.82" W x 1.65" H (160.0mm x 97.0mm x 42.0mm) | Enclosed | ITE (Commercial) | 77W | 1 | CE | 78% | 3 kV | 3.2 A | - | 3.2 A | - | - | - | 75 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC | ||
![]() SPA-050-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | 50 Hz, 60 Hz | Autonics | SPA-050-24 | Autonics | Surface | - | Active | 60950-1 | - | - | 24V | -10°C ~ 50°C (With Derating) | - | 4.72" L x 3.82" W x 1.57" H (120.0mm x 97.0mm x 40.0mm) | Enclosed | ITE (Commercial) | 50W | 1 | CE | 80% | 3 kV | 2.1 A | - | 2.1 A | - | - | - | 50 W | Adjustable Output, Universal Input | 120 VAC, 240 VAC |