- Mounting
- Current Rating
- Input Signal
- Manufacturer
- Manufacturer Part Number
- Nominal Output Voltage
- Output Voltage
- Termination
- Input Polarity
- Circuit
- Load Current
- Mfr
Attribute column
Manufacturer
Autonics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Polarity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Series | Termination | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Voltage - Load | Nominal Output Voltage | Load Current | Input Signal |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRH2-4440 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-4440 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 90-240 VAC | ||
![]() SR2-1440R Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR2-1440 | DC | Autonics | SR2-1440R | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 4-30 VDC | ||
![]() SRH3-4440 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH3-4440 | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 90-240 VAC | ||
![]() SRH3-1215 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | DC | Autonics | SRH3-1215 | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 15 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 15 A | 4-30 VDC | ||
![]() SR3-4415 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-4415 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 90-240 VAC | ||
![]() SR1-1410R-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1410 | DC | Autonics | SR1-1410R-N | Autonics | Panel | Box | Active | SR1 | Screw Terminal | 10 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 10 A | 4-30 VDC | ||
![]() SRC1-4215-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SRC1-4215 | AC | Autonics | SRC1-4215-N | Autonics | Panel | Box | Active | SRC1 | Screw Terminal | 15 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 15 A | 90-240 VAC | ||
![]() SRH3-4430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH3-4430 | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 90-240 VAC | ||
![]() SRH3-1250 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | DC | Autonics | SRH3-1250 | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 50 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 50 A | 4-30 VDC | ||
![]() SRH2-2475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-2475 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 75 A | 24 VAC | ||
![]() SRH1-A420-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-A | - | Autonics | SRH1-A420-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 20 A | Screw Terminal | 200-480 VAC | AC | SPST-NO (1 Form A) | - | 200 V ~ 480 V | 208 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 20 A | 4-20 mA | ||
![]() SRS1-A1202 Autonics | In Stock | - | - | Socketable | - | - | SRS1-A | DC | Autonics | SRS1-A1202 | Autonics | Pluggable Module | Box | Active | SRS1 | Blade Terminal | 2 A | Plug In | 24-240 VAC | AC | SPST-NO (1 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 2 A | 4-24 VDC | ||
![]() SRS1-A1X201 Autonics | In Stock | - | - | Socketable | - | - | SRS1-A | DC | Autonics | SRS1-A1X201 | Autonics | Pluggable Module | Box | Active | SRS1 | Blade Terminal | 1 A | Plug In | 5-240 VAC, 5-200 VDC | AC, DC | SPST-NO (1 Form A) | - | 5 V ~ 240 V | 12 VAC, 24 VAC, 48 VAC, 60 VAC, 120 VAC, 208 VAC, 240 VAC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 60 VDC, 125 VDC, 250 VDC | 1 A | 4-24 VDC | ||
![]() SRH1-4215 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH1-4215 | Autonics | Panel | Box | Active | SRH1 | Screw Terminal | 15 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 15 A | 90-240 VAC | ||
![]() SR3-1475R Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR3-1475 | DC | Autonics | SR3-1475R | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 75 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 75 A | 4-30 VDC | ||
![]() SRH3-1440R Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH3-1440 | DC | Autonics | SRH3-1440R | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 4-30 VDC | ||
![]() SRH1-2240-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2240 | AC | Autonics | SRH1-2240-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 40 A | 24 VAC | ||
![]() SR3-2475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-2475 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 75 A | 24 VAC | ||
![]() SRH1-2410-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2410 | AC | Autonics | SRH1-2410-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 10 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 10 A | 24 VAC | ||
![]() SRH1-1430R-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1430 | DC | Autonics | SRH1-1430R-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 4-30 VDC |