- Mounting
- Current Rating
- Input Signal
- Manufacturer
- Manufacturer Part Number
- Nominal Output Voltage
- Output Voltage
- Termination
- Input Polarity
- Circuit
- Load Current
- Mfr
Attribute column
Manufacturer
Autonics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Polarity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Series | Termination | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Voltage - Load | Nominal Output Voltage | Load Current | Input Signal |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR2-1430 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | DC | Autonics | SR2-1430 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 4-30 VDC | ||
![]() SR2-1415 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | DC | Autonics | SR2-1415 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 4-30 VDC | ||
![]() SRH1-2415-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2415 | AC | Autonics | SRH1-2415-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 24 VAC | ||
![]() SR2-4440 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR2-4440 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 90-240 VAC | ||
![]() SR1-4425-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4425 | AC | Autonics | SR1-4425-N | Autonics | Panel | Box | Active | SR1 | Screw Terminal | 25 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 25 A | 90-240 VAC | ||
![]() SR3-2440 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-2440 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 24 VAC | ||
![]() SRH1-2420 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | Autonics | - | Box | Active | SRH1 | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | - | 20 A | - | ||
![]() SRH1-4230-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-4230 | AC | Autonics | SRH1-4230-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 30 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 30 A | 90-240 VAC | ||
![]() SRH2-4430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-4430 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 90-240 VAC | ||
![]() SRH2-2415 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-2415 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 24 VAC | ||
![]() SRH2-2440 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-2440 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 24 VAC | ||
![]() SRH2-4415 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-4415 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 90-240 VAC | ||
![]() SRH3-2415 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH3-2415 | Autonics | DIN Rail, Panel | Box | Active | SR3 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 24 VAC | ||
![]() SR1-1415-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1415 | DC | Autonics | SR1-1415-N | Autonics | Panel | Box | Active | SR1 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 4-30 VDC | ||
![]() SRH1-1420R-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1420 | DC | Autonics | SRH1-1420R-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 20 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 20 A | 4-30 VDC | ||
![]() SR3-4450 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-4450 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 50 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 50 A | 90-240 VAC | ||
![]() SRH1-2420-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2420 | AC | Autonics | SRH1-2420-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 20 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 20 A | 24 VAC | ||
![]() SR3-4250 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-4250 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 50 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 50 A | 90-240 VAC | ||
![]() SR1-4440-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4440 | AC | Autonics | SR1-4440-N | Autonics | Panel | Box | Active | SR1 | Screw Terminal | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 40 A | 90-240 VAC | ||
![]() SR2-4450 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR2-4450 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 50 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 50 A | 90-240 VAC |