- Mounting
- Current Rating
- Input Signal
- Manufacturer
- Manufacturer Part Number
- Nominal Output Voltage
- Output Voltage
- Termination
- Input Polarity
- Circuit
- Load Current
- Mfr
Attribute column
Manufacturer
Autonics Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Polarity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Series | Termination | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Voltage - Load | Nominal Output Voltage | Load Current | Input Signal |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR3-4430 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR3-4430 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 90-240 VAC | ||
![]() SRH2-2450 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-2450 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 50 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 50 A | 24 VAC | ||
![]() SR3-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | DC | Autonics | SR3-1275 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 75 A | 4-30 VDC | ||
![]() SR1-1475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | Autonics | - | Box | Active | SR1 | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | - | 75 A | - | ||
![]() SR2-1450R Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR2-1450 | DC | Autonics | SR2-1450R | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 50 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 50 A | 4-30 VDC | ||
![]() SRH1-1430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | Autonics | - | Box | Active | SRH1 | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | - | 30 A | - | ||
![]() SRH2-4275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH2-4275 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 75 A | 90-240 VAC | ||
![]() SRHL1-1210 Autonics | In Stock | - | - | - | - | - | - | DC | Autonics | SRHL1-1210 | - | DIN Rail, Panel | - | - | - | Screw Terminal | 10 A | - | 24-240 VAC | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 10-30 VDC | ||
![]() SRHL1-4225 Autonics | In Stock | - | - | - | - | - | - | AC | Autonics | SRHL1-4225 | - | DIN Rail, Panel | - | - | - | Screw Terminal | 25 A | - | 24-240 VAC | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 90-240 VAC | ||
![]() SRPH1-A420 Autonics | In Stock | - | - | - | - | - | - | - | Autonics | SRPH1-A420 | - | DIN Rail, Panel | - | - | - | Screw Terminal | 20 A | - | 200-480 VAC | - | - | - | - | 208 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 4-20 mA | ||
![]() SR1-4420-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4420 | AC | Autonics | SR1-4420-N | Autonics | Panel | Box | Active | SR1 | Screw Terminal | 20 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 20 A | 90-240 VAC | ||
![]() SRH2-1415 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | DC | Autonics | SRH2-1415 | Autonics | DIN Rail, Panel | Box | Active | SR2 | Screw Terminal | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 15 A | 4-30 VDC | ||
![]() SRH1-1410-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1410 | DC | Autonics | SRH1-1410-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 10 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 10 A | 4-30 VDC | ||
![]() SR2-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | DC | Autonics | SR2-1275 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 75 A | 4-30 VDC | ||
![]() SRH1-2240 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH1-2240 | Autonics | Panel | Box | Active | SRH1 | Screw Terminal | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | 40 A | 24 VAC | ||
![]() SRS1-B1203R-1 Autonics | In Stock | - | - | Socketable | - | - | SRS1-B1203 | DC | Autonics | SRS1-B1203R-1 | Autonics | Pluggable Module | Box | Active | SRS1 | Blade Terminal | 3 A | Plug In | 90-240 VAC | AC | SPST-NO (1 Form A) | - | 90 V ~ 240 V | 120 VAC, 208 VAC, 240 VAC | 3 A | 4-30 VDC | ||
![]() SR3-1475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | DC | Autonics | SR3-1475 | Autonics | Panel | Box | Active | SR3 | Screw Terminal | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 75 A | 4-30 VDC | ||
![]() SRH1-1420-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1420 | DC | Autonics | SRH1-1420-N | Autonics | DIN Rail, Panel | Box | Active | SRH1 | Screw Terminal | 20 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 20 A | 4-30 VDC | ||
![]() SRH1-2430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | AC | Autonics | SRH1-2430 | Autonics | Panel | Box | Active | SRH1 | Screw Terminal | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 30 A | 24 VAC | ||
![]() SR2-2450 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | AC | Autonics | SR2-2450 | Autonics | Panel | Box | Active | SR2 | Screw Terminal | 50 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | 50 A | 24 VAC |