- Manufacturer
- Manufacturer Part Number
- Approvals
- Output Type
- Connection Type
- Power Type
- Range
- Diameter
- Shielding
- Series
- Operating Temperature
- Mfr
Attribute column
Manufacturer
Autonics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | SwitchingFrequency | Voltage, Rating | Operating Temperature | Series | Composition | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Max Output Current | Output Configuration | Response Time | Port Style | Sensing Distance | Sensor Type | Indicator | Response Frequency | Connection Method | Light Source | Connection Type | Operating Voltage | Supply Current | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRCM18-8DN Autonics | 327 | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRCM18-8DN | Autonics | Bag | Active | 8 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Unshielded | IP67 | Connector | NO NPN | - | - | - | - | 0.315 (8mm) | Inductive | LED | 350Hz | - | - | M12 Connector | - | - | DC | 18 mm | ||
![]() PR30-15DP Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PR30-15DP | Autonics | Bag | Active | 15 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO PNP | - | - | - | - | 0.591 (15mm) | Inductive | LED | 200Hz | - | - | Cable Connection | - | - | DC | 30 mm | ||
![]() PRCM30-10AO Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCM30-10AO | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 85VAC ~ 264VAC | Shielded | IP67 | Connector | NO | - | - | - | - | 0.394 (10mm) | Inductive | LED | 20Hz | - | - | M12 Connector | - | - | AC | 30 mm | ||
![]() PRCM18-8AO Autonics | 518 | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRCM18-8AO | Autonics | Bag | Active | 8 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 85VAC ~ 264VAC | Unshielded | IP67 | Connector | NO | - | - | - | - | 0.315 (8mm) | Inductive | LED | 20Hz | - | - | M12 Connector | - | - | AC | 18 mm | ||
![]() PR30-10DP Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PR30-10DP | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Shielded | IP67 | Cable Leads | NO PNP | - | - | - | - | 0.394 (10mm) | Inductive | LED | 400Hz | - | - | Cable Connection | - | - | DC | 30 mm | ||
![]() PRCM30-15DN Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCM30-15DN | Autonics | Bag | Active | 15 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Unshielded | IP67 | Connector | NO NPN | - | - | - | - | 0.591 (15mm) | Inductive | LED | 400Hz | - | - | M12 Connector | - | - | DC | 30 mm | ||
![]() PRCM18-8DP Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRCM18-8DP | Autonics | Bag | Active | 8 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Unshielded | IP67 | Connector | NO PNP | - | - | - | - | 0.315 (8mm) | Inductive | LED | 350Hz | - | - | M12 Connector | - | - | DC | 18 mm | ||
![]() PRCM12-4AC Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRCM12-4AC | Autonics | Bag | Active | 4 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 85VAC ~ 264VAC | Unshielded | IP67 | Connector | NC | - | - | - | - | 0.157 (4mm) | Inductive | LED | 20Hz | - | - | M12 Connector | - | - | AC | 12 mm | ||
![]() PRCM30-10DN Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCM30-10DN | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Shielded | IP67 | Connector | NO NPN | - | - | - | - | 0.394 (10mm) | Inductive | LED | 400Hz | - | - | M12 Connector | - | - | DC | 30 mm | ||
![]() BS5-T2M Autonics | In Stock | - | - | - | - | CE | Autonics | BS5-T2M | Autonics USA | Box | Active | - | 2,000 Hz | - | -4-131 °F | BS5 | Non-Metallic | 5V ~ 24V | - | - | - | - | 0.1 A | NPN - Dark-ON/Light-ON | 0.1 ms | - | - | - | - | - | Connector | LED-Infrared | - | 5-24 VDC | - | DC | - | ||
![]() PRCM30-10DP Autonics | 29 | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCM30-10DP | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Shielded | IP67 | Connector | NO PNP | - | - | - | - | 0.394 (10mm) | Inductive | LED | 400Hz | - | - | M12 Connector | - | - | DC | 30 mm | ||
![]() PRCM18-5AC Autonics | In Stock | - | - | - | - | CE | Autonics | PRCM18-5AC | - | - | - | 5 mm | - | - | - | - | - | - | Shielded | - | - | NC | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | AC | 18 mm | ||
![]() PR12-4AC Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PR12-4AC | Autonics | Bag | Active | 4 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 85VAC ~ 264VAC | Unshielded | IP67 | Cable Leads | NC | - | - | - | - | 0.157 (4mm) | Inductive | LED | 20Hz | - | - | Cable Connection | - | - | AC | 12 mm | ||
![]() PRCM18-8AC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRCM18-8AC | Autonics | Bag | Active | 8 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 85VAC ~ 264VAC | Unshielded | IP67 | Connector | NC | - | - | - | - | 0.315 (8mm) | Inductive | LED | 20Hz | - | - | M12 Connector | - | - | AC | 18 mm | ||
![]() PRCM30-10AC Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCM30-10AC | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PRCM | - | 85VAC ~ 264VAC | Shielded | IP67 | Connector | NC | - | - | - | - | 0.394 (10mm) | Inductive | LED | 20Hz | - | - | M12 Connector | - | - | AC | 30 mm | ||
![]() PR30-10AO Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PR30-10AO | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 85VAC ~ 264VAC | Shielded | IP67 | Cable Leads | NO | - | - | - | - | 0.394 (10mm) | Inductive | LED | 20Hz | - | - | Cable Connection | - | - | AC | 30 mm | ||
![]() PSB-01 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | ||
![]() PR18-5AC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PR18-5AC | Autonics | Bag | Active | 5 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 85VAC ~ 264VAC | Shielded | IP67 | Cable Leads | NC | - | - | - | - | 0.197 (5mm) | Inductive | LED | 20Hz | - | - | Cable Connection | - | - | AC | 18 mm | ||
![]() PSB-V01P Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | ||
![]() PR30-10AC Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PR30-10AC | Autonics | Bag | Active | 10 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 85VAC ~ 264VAC | Shielded | IP67 | Cable Leads | NC | - | - | - | - | 0.394 (10mm) | Inductive | LED | 20Hz | - | - | Cable Connection | - | - | AC | 30 mm |