- Manufacturer
- Manufacturer Part Number
- Approvals
- Output Type
- Connection Type
- Power Type
- Range
- Diameter
- Shielding
- Series
- Operating Temperature
- Mfr
Attribute column
Manufacturer
Autonics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manual Reset | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Range | RoHS | Shell Sizes | Operating Temperature | Series | Type | Number of Positions | Composition | Number of Rows | Gender | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Termination Style | Output Type | Output Configuration | Cable Length | Operating Mode | Response Time | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Shell Plating | Operating Range | Contact Arrangement | Connection Type | Product Category | Power Type | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFL14-31 Autonics | In Stock | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL14-31 | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | 11 ms | - | - | - | - | - | - | - | 0.2-10 m | - | - | - | - | IP65, IP67 | - | ||
![]() BYD30-DDT-U Autonics | In Stock | - | - | Gold | Brass | CE | Amphenol Positronic | 25 | - | Positronic | BYD30-DDT-U | Autonics USA | Through Hole | Box | Active | - | N | 4 | -20°C ~ 65°C (TA) | SCBM | - | 8 Position | Non-Metallic | 1 Row | Male | D-Sub Connectors | 12V ~ 24V | - | IP50, IP64 | - | Crimp | NPN | NPN - Open Collector/Light-ON | 78.7 (2000.00mm) | Light On | 3ms, 100ms | Fixed | Mixed Contact D-Sub Connectors | 0.394 ~ 1.181 (10mm ~ 30mm) | Reflective | Cable | Infrared LED | Gold | - | 8W8 | Cable | D-Sub Mixed Contact Connectors | DC | - | - | ||
![]() PRDLT18-14DC Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDLT18-14DC | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 18 mm | ||
![]() SFL20-60 Autonics | In Stock | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL20-60 | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | 19 ms | - | - | - | - | - | - | - | 0.2-15 m | - | - | - | - | IP65, IP67 | - | ||
![]() PRDW30-25DN Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDW30-25DN | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 30 mm | ||
![]() PRDW18-7DP2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDW18-7DP2 | - | - | - | - | 7 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 18 mm | ||
![]() PRDL30-25DP2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDL30-25DP2 | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 30 mm | ||
![]() PSA-01-NPT1/8 Autonics | In Stock | - | - | - | - | - | - | - | - | Autonics | PSA-01-NPT1/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRDWT30-15DO Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDWT30-15DO | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 30 mm | ||
![]() PRDCML30-25DN Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDCML30-25DN | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 30 mm | ||
![]() PRDCML30-15DP2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDCML30-15DP2 | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 30 mm | ||
![]() PRWL18-8DN Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRWL18-8DN | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 18 mm | ||
![]() PRDCM12-4DN2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDCM12-4DN2 | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 12 mm | ||
![]() PRCML18-8DN2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRCML18-8DN2 | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 18 mm | ||
![]() SFL20-48 Autonics | In Stock | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL20-48 | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | 17 ms | - | - | - | - | - | - | - | 0.2-15 m | - | - | - | - | IP65, IP67 | - | ||
![]() PRW08-1.5DP2-V Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRW08-1.5DP2-V | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 8 mm | ||
![]() PRAT30-10DC Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRAT30-10DC | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 30 mm | ||
![]() PRDWL18-7DN2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRDWL18-7DN2 | - | - | - | - | 7 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 18 mm | ||
![]() PSN40-20AO Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PSN40-20AO | - | - | - | - | 20 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | AC | - | - | ||
![]() PRD30-25DP2 Autonics | In Stock | - | - | - | - | CE | - | - | - | Autonics | PRD30-25DP2 | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | 30 mm |