- Manufacturer
- Manufacturer Part Number
- Approvals
- Output Type
- Connection Type
- Power Type
- Range
- Diameter
- Shielding
- Series
- Operating Temperature
- Mfr
Attribute column
Manufacturer
Autonics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material - Body | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Style | Product Status | Range | RoHS | SwitchingFrequency | Operating Temperature | Series | Composition | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Max Output Current | Output Configuration | Cable Length | Operating Mode | Response Time | Adjustment Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Sensing Range | Connection Type | Operating Voltage | Power Type | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSN17-8DP Autonics | In Stock | - | - | Wire | Module | - | Acrylonitrile Butadiene Styrene (ABS) | CE | - | Autonics | PSN17-8DP | Autonics | Bag | - | Active | 8 mm | Non-Compliant | - | -25°C ~ 70°C (TA) | PSN | - | 10V ~ 30V | - | IP67 | Cable Leads | NO PNP | - | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | 200Hz | - | - | - | - | - | - | Cable Connection | - | DC | - | - | - | ||
![]() PRD12-8DN Autonics | 935 | - | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | CE | - | Autonics | PRD12-8DN | Autonics | Bag | - | Active | 8 mm | - | - | -25°C ~ 70°C (TA) | PRD | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO NPN | - | - | - | - | - | - | 0.315 (8mm) | Inductive | - | LED | 400Hz | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | ||
![]() CR18-8AO Autonics | In Stock | - | - | - | Cylinder, Threaded - M18 | - | Polyamide (PA) | - | IP66 | Autonics | CR18-8AO | Autonics | Bag | - | Active | - | Compliant | - | -25°C ~ 70°C (TA) | CR | - | 85VAC ~ 264VAC | Unshielded | IP66 | Cable Leads | NO, 2-Wire | - | - | - | - | - | - | 0.315 (8mm) | Capacitive | - | LED | 20Hz | - | - | - | - | 240 V | 8 MilliMeters | 2 Meter Cable | 100~240 | - | - | - | Unknown | ||
![]() PRCM12-4DP Autonics | In Stock | - | - | - | Cylinder, Threaded - M12 | 4 | Nickel-Plated Brass | CE | - | Autonics | PRCM12-4DP | Autonics | Bag | - | Active | 4 mm | Non-Compliant | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Unshielded | IP67 | Connector | NO PNP | - | - | - | - | - | - | 0.157 (4mm) | Inductive | - | LED | 500Hz | 30 V | - | - | 10 V | - | - | M12 Connector | - | DC | 12 mm | 55.8 mm | Unknown | ||
![]() CR30-15AO Autonics | In Stock | - | - | - | Cylinder, Threaded - M30 | - | Polyamide (PA) | - | IP65 | Autonics | CR30-15AO | Autonics | Bag | - | Active | - | Compliant | - | -25°C ~ 70°C (TA) | CR | - | 85VAC ~ 264VAC | Unshielded | IP65 | Cable Leads | NO, 2-Wire | - | - | - | - | - | - | 0.591 (15mm) | Capacitive | - | LED | 20Hz | - | - | - | - | 240 V | 15 MilliMeters | 2 Meter Cable | 100~240 | - | - | - | Unknown | ||
![]() PR12-4DN Autonics | In Stock | - | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | CE | - | Autonics | PR12-4DN | Autonics | Bag | - | Active | 4 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO NPN | - | - | - | - | - | - | 0.157 (4mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | ||
![]() CR30-15DP Autonics | In Stock | - | - | - | Cylinder, Threaded - M30 | - | Polyamide (PA) | - | IP65 | Autonics | CR30-15DP | Autonics | Bag | - | Active | - | - | - | -25°C ~ 70°C (TA) | CR | - | 10V ~ 30V | Unshielded | IP65 | Cable Leads | PNP | - | - | - | - | - | - | 0.591 (15mm) | Capacitive | - | LED | 50Hz | - | - | - | - | - | 15 MilliMeters | 2 Meter Cable | 12~24 | - | - | - | - | ||
![]() PRCM12-2DN Autonics | In Stock | - | - | - | Cylinder, Threaded - M12 | 4 | Nickel-Plated Brass | CE | - | Autonics | PRCM12-2DN | Autonics | Bag | - | Active | 2 mm | Non-Compliant | - | -25°C ~ 70°C (TA) | PRCM | - | 10V ~ 30V | Shielded | IP67 | Connector | NO NPN | - | - | - | - | - | - | 0.079 (2mm) | Inductive | - | LED | 1.5kHz | 30 V | - | - | 10 V | - | - | M12 Connector | - | DC | 12 mm | 55.8 mm | Unknown | ||
![]() CR30-15AC Autonics | In Stock | - | - | - | Cylinder, Threaded - M30 | - | Polyamide (PA) | - | IP65 | Autonics | CR30-15AC | Autonics | Bag | - | Active | - | Compliant | - | -25°C ~ 70°C (TA) | CR | - | 85VAC ~ 264VAC | Unshielded | IP65 | Cable Leads | NC, 2-Wire | - | - | - | - | - | - | 0.591 (15mm) | Capacitive | - | LED | 20Hz | - | - | - | - | 240 V | 15 MilliMeters | 2 Meter Cable | 100~240 | - | - | - | Unknown | ||
![]() PRD12-4DP Autonics | 77 | - | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | CE | - | Autonics | PRD12-4DP | Autonics | Bag | - | Active | 4 mm | - | - | -25°C ~ 70°C (TA) | PRD | - | 10V ~ 30V | Shielded | IP67 | Cable Leads | NO PNP | - | - | - | - | - | - | 0.157 (4mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | ||
![]() PRD18-14DN Autonics | In Stock | - | - | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | CE | - | Autonics | PRD18-14DN | Autonics | Bag | - | Active | 14 mm | - | - | -25°C ~ 70°C (TA) | PRD | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO NPN | - | - | - | - | - | - | 0.551 (14mm) | Inductive | - | LED | 200Hz | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | ||
![]() PRT12-4DO Autonics | In Stock | - | - | Wire | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | CE | - | Autonics | PRT12-4DO | Autonics | Bag | - | Active | 4 mm | Non-Compliant | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO | - | - | - | - | - | - | 0.157 (4mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | 46 mm | - | ||
![]() BEN300-DFR Autonics | In Stock | - | - | - | - | - | - | CE | - | Autonics | BEN300-DFR | Autonics | Bag | - | Active | - | - | - | -20°C ~ 65°C (TA) | BEN | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | - | IEC IP50 | - | - | - | Relay - Dark-ON/Light-ON | 78.74 (2m) | Light On, Dark On | 20ms | Adjustable | 11.811 (300mm) | - | Reflective, Diffuse | - | - | - | Cable | Infrared (940nm) | - | - | - | Cable | - | AC, DC | - | - | - | ||
![]() BPS3M-TDT-P Autonics | In Stock | - | - | - | - | - | - | CE | - | Autonics | BPS3M-TDT-P | Autonics | Bag | Cubic | Active | - | - | - | -25°C ~ 65°C (TA) | BPS | Non-Metallic | 12V ~ 24V | - | IEC IP67 | - | PNP | - | PNP - Open Collector/Dark-ON | 78.74 (2m) | Dark On | 1ms | - | 118.110 (3m) | - | Through-Beam | - | - | - | Cable | Infrared (850nm) | - | - | - | Cable | - | DC | - | - | - | ||
![]() PR08-2DN Autonics | In Stock | - | - | - | Cylinder | - | Nickel-Plated Brass | CE | - | Autonics | PR08-2DN | Autonics | Bag | - | Active | 2 mm | - | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NO NPN | - | - | - | - | - | - | 0.079 (2mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | - | ||
![]() BEN5M-MDT Autonics | In Stock | - | - | - | - | - | - | CE | - | Autonics | BEN5M-MDT | Autonics | Bag | - | Active | - | - | - | -20°C ~ 65°C (TA) | BEN | Non-Metallic | 12V ~ 24V | - | IEC IP50 | - | PNP/NPN | - | NPN/PNP - Open Collector, Light-ONDark-ON | 78.74 (2m) | Dark On, Light On | 1ms | Adjustable | 0.197 (5mm) | - | Retroreflective | - | - | - | Cable | Infrared (850nm) | - | - | - | Cable | - | AC, DC | - | - | - | ||
![]() BS5-Y2M Autonics | In Stock | - | - | - | - | - | - | CE | - | Autonics | BS5-Y2M | Autonics USA | Box | - | Active | - | - | 2,000 Hz | -4-131 °F | BS5 | Non-Metallic | 5V ~ 24V | - | - | - | - | 0.1 A | NPN - Dark-ON/Light-ON | - | - | 0.1 ms | - | - | - | - | - | - | - | Connector | LED-Infrared | - | - | - | - | 5-24 VDC | DC | - | - | - | ||
![]() PRL18-5DP Autonics | In Stock | - | - | Wire | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | CE | - | Autonics | PRL18-5DP | Autonics | Bag | - | Active | 5 mm | Non-Compliant | - | -25°C ~ 70°C (TA) | PR | - | 10V ~ 30V | Shielded | IP67 | Cable Leads | NO PNP | - | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | 80.5 mm | - | ||
![]() PSN25-5AC Autonics | In Stock | - | - | Wire | - | - | - | CE | - | Autonics | PSN25-5AC | - | - | - | - | 5 mm | Non-Compliant | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | AC | - | - | - | ||
![]() PSN17-5DN Autonics | In Stock | - | - | - | Module | - | Acrylonitrile Butadiene Styrene (ABS) | CE | - | Autonics | PSN17-5DN | Autonics | Bag | - | Active | 5 mm | - | - | -25°C ~ 70°C (TA) | PSN | - | 10V ~ 30V | - | IP67 | Cable Leads | NO NPN | - | - | - | - | - | - | 0.197 (5mm) | Inductive | - | LED | 700Hz | - | - | - | - | - | - | Cable Connection | - | DC | - | - | - |