- Manufacturer
- Manufacturer Part Number
- Approvals
- Output Type
- Connection Type
- Power Type
- Range
- Diameter
- Shielding
- Series
- Operating Temperature
- Mfr
Attribute column
Manufacturer
Autonics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manual Reset | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Style | Product Status | Range | Operating Temperature | Series | Type | Composition | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Output Type | Output Configuration | Cable Length | Operating Mode | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Operating Range | Connection Type | Power Type | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRW18-8DN Autonics | In Stock | - | - | CE | - | Autonics | PRW18-8DN | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | M12 Connector | DC | - | 18 mm | ||
![]() SFL20-52 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL20-52 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 17 ms | - | - | - | - | - | 0.2-15 m | - | - | IP65, IP67 | - | ||
![]() SFL14-79 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL14-79 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 17 ms | - | - | - | - | - | 0.2-10 m | - | - | IP65, IP67 | - | ||
![]() PRDAT30-15DO Autonics | In Stock | - | - | CE | - | Autonics | PRDAT30-15DO | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Cable Connection | DC | - | 30 mm | ||
![]() PRD30-15DP Autonics | In Stock | - | - | CE | - | Autonics | PRD30-15DP | - | - | - | - | 15 mm | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | Cable Connection | DC | - | 30 mm | ||
![]() SFL30-60 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL30-60 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 20 ms | - | - | - | - | - | 0.2-15 m | - | - | IP65, IP67 | - | ||
![]() PRDCML18-7DP2 Autonics | In Stock | - | - | CE | - | Autonics | PRDCML18-7DP2 | - | - | - | - | 7 mm | - | - | - | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | M12 Connector | DC | - | 18 mm | ||
![]() SFL30-48 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL30-48 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 17 ms | - | - | - | - | - | 0.2-15 m | - | - | IP65, IP67 | - | ||
![]() PRW30-10AC Autonics | In Stock | - | - | CE | - | Autonics | PRW30-10AC | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | M12 Connector | AC | - | 30 mm | ||
![]() BR20M-TDTL Autonics | In Stock | - | - | CE | - | Autonics | BR20M-TDTL | - | - | Cylindrical | - | - | - | - | - | Metallic | - | - | - | - | NPN | - | - | Light On | - | - | - | - | - | - | - | Cable | DC | - | - | ||
![]() SFL30-69 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL30-69 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 22 ms | - | - | - | - | - | 0.2-15 m | - | - | IP65, IP67 | - | ||
![]() PSN30-10AC Autonics | In Stock | - | - | CE | - | Autonics | PSN30-10AC | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | Cable Connection | AC | - | - | ||
![]() PRDCMT12-4DC Autonics | In Stock | - | - | CE | - | Autonics | PRDCMT12-4DC | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | M12 Connector | DC | - | 12 mm | ||
![]() PRA18-5DP Autonics | In Stock | - | - | CE | - | Autonics | PRA18-5DP | - | - | - | - | 5 mm | - | - | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | Cable Connection | DC | - | 18 mm | ||
![]() PRDLT30-15DO Autonics | In Stock | - | - | CE | - | Autonics | PRDLT30-15DO | - | - | - | - | 15 mm | - | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | - | - | - | - | Cable Connection | DC | - | 30 mm | ||
![]() PRFWT30-10DO-IV Autonics | In Stock | - | - | CE | - | Autonics | PRFWT30-10DO-IV | - | - | - | - | 10 mm | - | - | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | DC | - | 30 mm | ||
![]() BRP200-DDTN-C-P Autonics | In Stock | - | - | CE | - | Autonics | BRP200-DDTN-C-P | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | PNP | - | - | Light On, Dark On | - | - | - | - | - | - | - | M12 Connector | DC | - | - | ||
![]() SFL20-28 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL20-28 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 13 ms | - | - | - | - | - | 0.2-15 m | - | - | IP65, IP67 | - | ||
![]() SFL14-47 Autonics | In Stock | - | - | CE, cULus | Yes | Autonics | SFL14-47 | - | - | - | - | - | - | - | Receiver | - | - | - | - | 24 VDC | - | - | - | - | 13 ms | - | - | - | - | - | 0.2-10 m | - | - | IP65, IP67 | - | ||
![]() BTS1M-TDTL-P Autonics | In Stock | - | - | CE | - | Autonics | BTS1M-TDTL-P | Autonics USA | Box | Cubic | Active | - | -20°C ~ 55°C (TA) | BTS | - | Non-Metallic | 12V ~ 24V | - | IP67 | - | PNP | PNP - Open Collector/Light-ON | 78.74 (2m) | Light On | 1ms | Adjustable | 39.37 (1m) | Through-Beam | Cable | Red (650nm) | - | Cable | DC | - | - |