- Manufacturer
- Manufacturer Part Number
- Approvals
- Output Type
- Connection Type
- Power Type
- Range
- Diameter
- Shielding
- Series
- Operating Temperature
- Mfr
Attribute column
Manufacturer
Autonics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Approvals | Base Product Number | Contact Finish Mating | Manual Reset | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Style | Primary Material | Product Status | Range | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Supply Voltage | Shell Finish | Shell Size - Insert | Output Type | Shell Size, MIL | Response Time | Operating Range | Connection Type | Features | Power Type | IP Rating | Diameter | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRDW12-8DN Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRDW12-8DN | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO NPN | - | - | - | M12 Connector | - | DC | - | 12 mm | - | ||
![]() PRS12-4DP Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRS12-4DP | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | Cable Connection | - | DC | - | 12 mm | - | ||
![]() PRT18-5DC Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRT18-5DC | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC | - | - | - | Cable Connection | - | DC | - | 18 mm | - | ||
![]() SFL14-39 Autonics | In Stock | - | - | Panel Mount | Flange | Aluminum Alloy | CE, cULus | KPT00 | Gold | Yes | Autonics | SFL14-39 | ITT Cannon, LLC | Bulk | - | Metal | Active | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | Solder Cup | Receptacle, Female Sockets | Receiver | 12 | Olive Drab | Bayonet Lock | 7.5A, 13A | X | - | Environment Resistant | 24 VDC | Olive Drab Cadmium | 14-12 | - | - | 12 ms | 0.2-10 m | - | Strain Relief | - | IP65, IP67 | - | 50.0µin (1.27µm) | ||
![]() PRDCM30-25DP2 Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Leland Faraday | PRDCM30-25DP2 | - | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC PNP | - | - | - | M12 Connector | - | DC | - | 30 mm | - | ||
![]() PRW30-10DP Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRW30-10DP | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | M12 Connector | - | DC | - | 30 mm | - | ||
![]() PRD30-15DN2 Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRD30-15DN2 | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NC NPN | - | - | - | Cable Connection | - | DC | - | 30 mm | - | ||
![]() PRCML18-8DP2 Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRCML18-8DP2 | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NC PNP | - | - | - | M12 Connector | - | DC | - | 18 mm | - | ||
![]() PS50-30DP Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PS50-30DP | - | - | - | - | - | 30 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO PNP | - | - | - | Cable Connection | - | DC | - | - | - | ||
![]() PRDW30-15DN Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRDW30-15DN | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO NPN | - | - | - | M12 Connector | - | DC | - | 30 mm | - | ||
![]() PRDWT30-25DO-I Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRDWT30-25DO-I | - | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | NO | - | - | - | Cable with M12 Connector | - | DC | - | 30 mm | - | ||
![]() SFL30-42 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL30-42 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 16 ms | 0.2-15 m | - | - | - | IP65, IP67 | - | - | ||
![]() SFL30-54 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL30-54 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 19 ms | 0.2-15 m | - | - | - | IP65, IP67 | - | - | ||
![]() SFL20-64 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL20-64 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 20 ms | 0.2-15 m | - | - | - | IP65, IP67 | - | - | ||
![]() SFL14-55 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL14-55 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 14 ms | 0.2-10 m | - | - | - | IP65, IP67 | - | - | ||
![]() SFL20-32 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL20-32 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 14 ms | 0.2-15 m | - | - | - | IP65, IP67 | - | - | ||
![]() ADS-SE2 Autonics | In Stock | - | - | - | - | - | - | - | - | - | Autonics | ADS-SE2 | - | - | Cylindrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | Cable | - | AC;DC | - | - | - | ||
![]() SFL30-63 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL30-63 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 20 ms | 0.2-15 m | - | - | - | IP65, IP67 | - | - | ||
![]() SFL14-103 Autonics | In Stock | - | - | - | - | - | CE, cULus | - | - | Yes | Autonics | SFL14-103 | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 20 ms | 0.2-10 m | - | - | - | IP65, IP67 | - | - | ||
![]() PRDCML12-8DN2 Autonics | In Stock | - | - | - | - | - | CE | - | - | - | Autonics | PRDCML12-8DN2 | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC NPN | - | - | - | M12 Connector | - | DC | - | 12 mm | - |