- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | Shaft Diameter | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E50S8-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-360-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-100-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40S6-100-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-100-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-100-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-360-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E40H8-100-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-100-3-T-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-60-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-60-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 60 | - | 12~24 VDC | 8mm | IP50 | ||
![]() E40H8-60-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-60-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 60 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-1024-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E50S8-1024-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1024 | - | 5 VDC | - | IP50 | ||
![]() ENC-1-6-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | ENC-1-6-T-24 | Autonics | Wheel Type | Box | Active | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Totem Pole | No | Incremental | No | 1 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-360-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-360-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-2500-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40S6-2500-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 2500 | - | 5 VDC | - | IP50 | ||
![]() E50S8-500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-500-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-360-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-360-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-60-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-60-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 60 | - | 12~24 VDC | - | IP50 | ||
![]() E40H8-1024-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H8-1024-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1024 | - | 5 VDC | - | IP50 | ||
![]() E40HB12-200-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40HB12-200-6-L-5 | Autonics | Blind Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 200 | - | 5 VDC | - | IP50 | ||
![]() E50S8-200-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-200-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 200 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-100-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-100-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() ENC-1-1-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | ENC-1-1-T-24 | Autonics | Wheel Type | Box | Active | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Totem Pole | No | Incremental | No | 250 | - | 12~24 VDC | - | IP50 | ||
![]() E40H8-60-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40H8-60-3-T-24 | Autonics | Hollowshaft | - | Active | Hollow | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 60 | - | 12~24 VDC | - | IP50 |