- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E58SC10-1-2-T-24-CR Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-1-2-T-24-CR | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Connector | 12V ~ 24V | User Selectable | Connector | 10mm Dia Flatted End | Totem Pole | No | Incremental | No | 1 | - | 12~24 VDC | IP50 | ||
![]() ENA-500-2-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | ENA-500-2-N-24 | Autonics | Side Mounting | Box | Active | Single Ended | -10 to 70 Degrees C | ENA | 2 m Cable | 12V ~ 24V | User Selectable | Connector | 10mm Dia Round End | NPN - Open Collector | No | Incremental | No | 500 | - | 12~24 VDC | IP50 | ||
![]() E40S6-3600-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40S6-3600-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 3600 | - | 5 VDC | IP50 | ||
![]() E30S4-200-3-V-5 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E30S4-200-3-V-5 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 5V | User Selectable | Cable | 4mm Dia Flatted End | Voltage | No | Incremental | No | 200 | - | 5 VDC | IP50 | ||
![]() E40H12-3600-3-N-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40H12-3600-3-N-24 | Autonics | Hollowshaft | - | Active | Hollow | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 3600 | - | 12~24 VDC | IP50 | ||
![]() E58SC10-500-3-T-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-500-3-T-5 | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 5V | User Selectable | Cable | 10mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 5 VDC | IP50 | ||
![]() E50S8-2000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E50S8-2000-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 2000 | - | 5 VDC | IP50 | ||
![]() E40S6-200-3-V-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-200-3-V-24-C | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable Connector | 12V ~ 24V | User Selectable | Cable with Connector | 6mm Dia Flatted End | Voltage | No | Incremental | No | 200 | - | 12~24 VDC | IP50 | ||
![]() E50S8-1024-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-1024-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E40H12-100-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-100-3-V-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Voltage | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E80H30-1024-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E80H30-1024-6-L-5 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | 2 m Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E58SC10-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-360-3-T-24 | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | IP50 | ||
![]() E30S4-100-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E30S4-100-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 4mm Dia Flatted End | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E40S6-1000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40S6-1000-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1000 | - | 5 VDC | IP50 | ||
![]() ENP-111R-012-P Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | - | Box | Active | - | - | ENP | - | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | BCD (Absolute), PNP - Open Collector | No | Absolute | No | 12 | - | - | - | ||
![]() E40S8-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S8-360-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | IP50 | ||
![]() E50S8-2000-3-T-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-2000-3-T-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 2000 | - | 5 VDC | IP50 | ||
![]() E40S6-2000-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-2000-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 2000 | - | 12~24 VDC | IP50 | ||
![]() E40S8-500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S8-500-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 12~24 VDC | IP50 | ||
![]() E80H30-60-3-V-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E80H30-60-3-V-24-C | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E80H | 2 m Cable | 12V ~ 24V | User Selectable | Cable with Connector | Hole for Shaft | Voltage | No | Incremental | No | 60 | - | 12~24 VDC | IP50 |