- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E40S6-250-3-N-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40S6-250-3-N-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 250 | - | 12~24 VDC | IP50 | ||
![]() E50S8-250-3-T-5 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-250-3-T-5 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 250 | - | 5 VDC | IP50 | ||
![]() ENC-1-1-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | ENC-1-1-V-24 | Autonics | Wheel Type | Box | Active | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Voltage | No | Incremental | No | 250 | - | 12~24 VDC | IP50 | ||
![]() E40HB8-1024-3-N-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40HB8-1024-3-N-24 | Autonics | Blind Hollowshaft | - | Active | Hollow | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E50S8-250-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-250-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 250 | - | 12~24 VDC | IP50 | ||
![]() E30S4-1024-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E30S4-1024-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 12V ~ 24V | User Selectable | Cable | 4mm Dia Flatted End | Totem Pole | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E18S2.5-200-1-N-5-S Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E18S2.5-200-1-N-5-S | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Radial Cable | 5V | User Selectable | Cable | 2.5mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 200 | - | 5 VDC | IP50 | ||
![]() E40H12-200-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-200-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 200 | - | 12~24 VDC | IP50 | ||
![]() E30S4-1000-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E30S4-1000-3-N-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E30S4-1024-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E30S4-1024-3-N-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H10-3000-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H10-3000-3-T-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H12-800-3-T-24-C Autonics | In Stock | - | - | - | CE | Autonics | E40H12-800-3-T-24-C | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable Connector | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H8-1024-3-V-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H8-1024-3-V-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H8-1800-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E40H8-1800-6-L-5 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40HB8-1000-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E40HB8-1000-6-L-5 | - | Blind Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40HB8-500-3-T-5 Autonics | In Stock | - | - | - | CE | Autonics | E40HB8-500-3-T-5 | - | Blind Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40HB8-500-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E40HB8-500-3-T-24 | - | Blind Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40S8-250-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E40S8-250-6-L-5 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E50S8-100-3-T-24-CS Autonics | In Stock | - | - | - | CE | Autonics | E50S8-100-3-T-24-CS | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Radial Connector | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP65 | |||
![]() E50S8-1024-6-L-24-C Autonics | In Stock | - | - | - | - | Autonics | E50S8-1024-6-L-24-C | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable Connector | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 |