- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E50S8-125-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E50S8-125-6-L-5 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E50S8-20-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E50S8-20-3-T-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E50S8-250-3-V-24 Autonics | In Stock | - | - | - | CE | Autonics | E50S8-250-3-V-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E50S8-3000-3-T-5 Autonics | In Stock | - | - | - | CE | Autonics | E50S8-3000-3-T-5 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E50S8-3600-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E50S8-3600-3-N-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E50S8-360-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E50S8-360-6-L-5 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40H12-1024-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E40H12-1024-6-L-5 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40H8-1000-3-N-5 Autonics | In Stock | - | - | - | CE | Autonics | E40H8-1000-3-N-5 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40H8-10-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H8-10-3-N-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E30S4-200-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E30S4-200-3-N-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H10-2048-6-L-5 Autonics | In Stock | - | - | - | - | Autonics | E40H10-2048-6-L-5 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 5 VDC | IP50 | |||
![]() E40H12-100-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H12-100-3-N-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H12-360-3-N-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H12-360-3-N-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H12-360-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H12-360-3-T-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H12-360-3-T-24-C Autonics | In Stock | - | - | - | CE | Autonics | E40H12-360-3-T-24-C | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable Connector | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E30S4-1000-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E30S4-1000-3-T-24 | - | Shafted | - | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E50S8-1000-3-T-5 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-1000-3-T-5 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1000 | - | 5 VDC | IP50 | ||
![]() E40H8-100-3-T-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-100-3-T-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 100 | - | 5 VDC | IP50 | ||
![]() E40S6-3600-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-3600-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 3600 | - | 12~24 VDC | IP50 | ||
![]() E40H6-2000-3-N-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40H6-2000-3-N-24 | Autonics | Hollowshaft | - | Active | Hollow | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 2000 | - | 12~24 VDC | IP50 |