- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | Shaft Diameter | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E50S8-100-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-100-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-200-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-200-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 200 | - | 12~24 VDC | - | IP50 | ||
![]() E40H8-100-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-100-3-N-24 | Autonics | Hollowshaft | Box | Active | - | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-250-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-250-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 250 | - | 12~24 VDC | - | IP50 | ||
![]() E40H8-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-360-3-T-24 | Autonics | Hollowshaft | Box | Active | - | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-200-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-200-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 200 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-1024-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-1024-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1024 | - | 12~24 VDC | - | IP50 | ||
![]() ENC-1-2-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | ENC-1-2-T-24 | Autonics | Wheel Type | - | Active | - | Wheel | -10 to 70 Degrees C | - | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | - | IP50 | ||
![]() E40S6-3600-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-3600-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 3600 | - | 12~24 VDC | - | IP50 | ||
![]() E40H10-500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H10-500-3-T-24 | Autonics | Hollowshaft | Box | Active | - | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 500 | - | 12~24 VDC | - | IP50 | ||
![]() E30S4-360-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E30S4-360-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 4mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 | ||
![]() E30S4-100-3-V-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E30S4-100-3-V-5 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable | 5V | User Selectable | Cable | 4mm Dia Flatted End | Voltage | No | Incremental | No | 100 | - | 5 VDC | - | IP50 | ||
![]() ENC-1-1-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | ENC-1-1-N-24 | Autonics | Wheel Type | Box | Active | - | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | NPN - Open Collector | No | Incremental | No | 250 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-1024-6-L-24 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E50S8-1024-6-L-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1024 | - | 12~24 VDC | - | IP50 | ||
![]() E40HB8-500-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | - | Box | Active | - | - | - | E40H | - | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 500 | - | - | - | - | ||
![]() E58SC10-5000-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-5000-3-T-24 | Autonics | Shaft Clamping | Box | Active | - | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | Totem Pole | No | Incremental | No | 5000 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-50-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-50-3-T-24 | Autonics | Shafted | - | Active | - | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 50 | - | 12~24 VDC | - | IP50 | ||
![]() E50S8-1000-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-1000-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1000 | - | 12~24 VDC | 8mm | IP50 | ||
![]() EPM50S8-1013-B-PN-24 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | - | Box | Active | - | - | - | EPM50S | - | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Binary (Absolute), NPN - Open Collector | No | Absolute | No | 1013 | - | - | - | - | ||
![]() E40S6-360-3-T-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-360-3-T-24-C | Autonics | Shafted | Box | Active | Non-Compliant | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable Connector | 12V ~ 24V | User Selectable | Cable with Connector | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 360 | - | 12~24 VDC | - | IP50 |