- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENH-100-2-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | ENH-100-2-T-24 | Autonics | Handle Type | - | Active | - | -10 to 70 Degrees C | - | Screw Terminals | 12V ~ 24V | User Selectable | Terminal Block | Shaft | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E50S8-100-3-T-24-CR Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-100-3-T-24-CR | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Connector | 12V ~ 24V | User Selectable | Connector | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | IP65 | ||
![]() E60H20-100-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E60H20-100-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E60H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E100H35-1024-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E100H35-1024-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E100H | Radial Connector | 5V | User Selectable | Connector | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1024 | - | 5 VDC | IP50 | ||
![]() E40H8-100-3-N-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-100-3-N-24-C | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable Connector | 12V ~ 24V | User Selectable | Cable with Connector | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E30S4-360-3-N-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E30S4-360-3-N-24-C | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable Connector | 12V ~ 24V | User Selectable | Cable with Connector | 4mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 360 | - | 12~24 VDC | IP50 | ||
![]() E40H12-500-3-T-24 Autonics | In Stock | - | - | - | CE | Autonics | E40H12-500-3-T-24 | - | Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40HB8-1024-6-L-24 Autonics | In Stock | - | - | - | - | Autonics | E40HB8-1024-6-L-24 | - | Blind Hollowshaft | - | - | Hollow | -10 to 70 Degrees C | - | Radial Cable | - | - | - | - | - | - | - | - | - | - | 12~24 VDC | IP50 | |||
![]() E40H12-1024-3-N-24-C Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-1024-3-N-24-C | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable Connector | 12V ~ 24V | User Selectable | Cable with Connector | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E80H30-60-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E80H30-60-3-V-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E80H | 2 m Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Voltage | No | Incremental | No | 60 | - | 12~24 VDC | IP50 | ||
![]() E50S8-1-2-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-1-2-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1 | - | 12~24 VDC | IP50 | ||
![]() E80H30-1024-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E80H30-1024-3-T-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E80H | 2 m Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E50S8-600-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-600-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 600 | - | 12~24 VDC | IP50 | ||
![]() E50S8-1200-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-1200-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1200 | - | 12~24 VDC | IP50 | ||
![]() E40S6-1000-3-N-5 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40S6-1000-3-N-5 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 1000 | - | 5 VDC | IP50 | ||
![]() E58SC10-2000-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-2000-3-V-24 | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | Voltage | No | Incremental | No | 2000 | - | 12~24 VDC | IP50 | ||
![]() E50S8-8000-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-8000-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 8000 | - | 12~24 VDC | IP50 | ||
![]() E50S8-500-3-T-5-CR Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-500-3-T-5-CR | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Connector | 5V | User Selectable | Connector | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 5 VDC | IP65 | ||
![]() E58SC10-100-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E58SC10-100-3-T-24 | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | Totem Pole | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E40H6-256-3-N-5 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | - | Box | Active | - | - | E40H | - | 5V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 256 | - | - | - |