- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E50S8-500-3-T-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-500-3-T-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 5 VDC | IP50 | ||
![]() ENH-100-1-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | ENH-100-1-L-5 | Autonics | Handle Type | Box | Active | - | -10 to 70 Degrees C | ENH | Screw Terminals | 5V | User Selectable | Terminal Block | Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 100 | - | 5 VDC | IP50 | ||
![]() E40S6-400-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-400-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 400 | - | 12~24 VDC | IP50 | ||
![]() E40HB10-250-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40HB10-250-3-T-24 | Autonics | Blind Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 250 | - | 12~24 VDC | IP50 | ||
![]() E50S8-5-2-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-5-2-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 5 | - | 12~24 VDC | IP50 | ||
![]() E40S6-360-3-V-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-360-3-V-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Voltage | No | Incremental | No | 360 | - | 5 VDC | IP50 | ||
![]() E40H12-800-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H12-800-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 800 | - | 5 VDC | IP50 | ||
![]() E58SC10-2000-6-L-24 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E58SC10-2000-6-L-24 | Autonics | Shaft Clamping | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 2000 | - | 12~24 VDC | IP50 | ||
![]() EP50S8-360-3R-N-24 Autonics | In Stock | - | - | Chassis Mount | Box | - | - | - | Autonics | - | - | Active | - | - | - | - | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Gray Code (Absolute), NPN - Open Collector | No | Absolute | No | 360 | - | - | - | ||
![]() E40H6-600-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H6-600-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 600 | - | 12~24 VDC | IP50 | ||
![]() E40S6-2000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40S6-2000-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 2000 | - | 5 VDC | IP50 | ||
![]() E40H12-2048-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-2048-3-T-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 2048 | - | 12~24 VDC | IP50 | ||
![]() E40H12-1000-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-1000-3-V-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Voltage | No | Incremental | No | 1000 | - | 12~24 VDC | IP50 | ||
![]() E50S8-200-3-T-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-200-3-T-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 200 | - | 5 VDC | IP50 | ||
![]() E40H12-100-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H12-100-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 100 | - | 5 VDC | IP50 | ||
![]() E80H30-60-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E80H30-60-3-V-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E80H | 2 m Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Voltage | No | Incremental | No | 60 | - | 12~24 VDC | IP50 | ||
![]() E50S8-1-2-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-1-2-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 1 | - | 12~24 VDC | IP50 | ||
![]() E50S8-200-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E50S8-200-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 200 | - | 5 VDC | IP50 | ||
![]() E40S6-1024-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-1024-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E30S4-360-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E30S4-360-3-V-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 4mm Dia Flatted End | Voltage | No | Incremental | No | 360 | - | 12~24 VDC | IP50 |