- IP Rating
- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Termination
- Mounting Styles
- Shaft Type
- Approvals
- Actuator Type
- Built in Switch
- Detent
Attribute column
Manufacturer
Autonics Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E40H12-5000-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-5000-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 5000 | - | 12~24 VDC | IP50 | ||
![]() E40H12-1000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H12-1000-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1000 | - | 5 VDC | IP50 | ||
![]() E40HB8-1000-6-L-24 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40HB8-1000-6-L-24 | Autonics | Blind Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1000 | - | 12~24 VDC | IP50 | ||
![]() E40H8-3600-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H8-3600-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 3600 | - | 12~24 VDC | IP50 | ||
![]() E58SC10-600-6-L-5 Autonics | In Stock | - | - | Chassis Mount | Box | - | Autonics | E58SC10-600-6-L-5 | Autonics | Shaft Clamping | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 5V | User Selectable | Cable | 10mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 600 | - | 5 VDC | IP50 | ||
![]() E80H30-1024-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E80H30-1024-3-N-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E80H | 2 m Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | NPN - Open Collector | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E30S4-1000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E30S4-1000-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E30S | Axial Cable | 5V | User Selectable | Cable | 4mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 1000 | - | 5 VDC | IP50 | ||
![]() ENP-101F-012-N Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | - | Box | Active | - | - | ENP | - | 12V ~ 24V | User Selectable | Cable | 10mm Dia Flatted End | BCD (Absolute), NPN - Open Collector | No | Absolute | No | 12 | - | - | - | ||
![]() E40H8-5000-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H8-5000-6-L-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 5000 | - | 5 VDC | IP50 | ||
![]() E58SS6-2500-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E58SS6-2500-6-L-5 | Autonics | Shaft Synchro | Box | Active | Single Ended | -10 to 70 Degrees C | E58 | Axial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 2500 | - | 5 VDC | IP50 | ||
![]() E50S8-400-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-400-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 400 | - | 12~24 VDC | IP50 | ||
![]() E50S8-2000-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E50S8-2000-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 2000 | - | 12~24 VDC | IP50 | ||
![]() E50S8-100-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E50S8-100-6-L-5 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 5V | User Selectable | Cable | 8mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | No | Incremental | No | 100 | - | 5 VDC | IP50 | ||
![]() E40S6-100-3-V-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-100-3-V-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Voltage | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E40S6-500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E40S6-500-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 500 | - | 12~24 VDC | IP50 | ||
![]() E60H20-1024-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E60H20-1024-3-T-24 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E60H | Radial Cable | 12V ~ 24V | User Selectable | Cable | Hole for Shaft | Totem Pole | No | Incremental | No | 1024 | - | 12~24 VDC | IP50 | ||
![]() E50S8-2500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | Box | CE | Autonics | E50S8-2500-3-T-24 | Autonics | Shafted | - | Active | Single Ended | -10 to 70 Degrees C | - | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | No | Incremental | No | 2500 | - | 12~24 VDC | IP50 | ||
![]() E40H12-2000-3-V-5 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40H12-2000-3-V-5 | Autonics | Hollowshaft | Box | Active | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Voltage | No | Incremental | No | 2000 | - | 5 VDC | IP50 | ||
![]() E40S6-2500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-2500-3-T-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | Totem Pole | No | Incremental | No | 2500 | - | 12~24 VDC | IP50 | ||
![]() E40S6-600-3-N-24 Autonics | In Stock | - | - | Chassis Mount | - | CE | Autonics | E40S6-600-3-N-24 | Autonics | Shafted | Box | Active | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | No | Incremental | No | 600 | - | 12~24 VDC | IP50 |