- Approvals
- Features
- Manufacturer
- Manufacturer Part Number
- Mfr
- Operating Temperature
- Output Type
- Package / Case
- Product Status
- Sensing Distance
- Sensor Type
- Trigger Type
Attribute column
Manufacturer
Autonics Motion Sensors - Optical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Connections | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Composition | Voltage - Supply | Supply Voltage | Number of Outputs | Output Type | Operating Mode | Response Time | Sensing Distance | Sensor Type | Trigger Type | Operating Range | Connection Type | Features | Power Type | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BW20-24P Autonics | In Stock | - | - | Module | Box | CE | Cable with M12 Connector | Autonics | BW20-24P | Autonics | - | Active | -10°C ~ 55°C (TA) | - | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWPK25-05P Autonics | In Stock | - | - | Module | - | CE | - | Autonics | BWPK25-05P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWPK | - | Non-Metallic | 12V ~ 24V | - | 1 | PNP - Open Collector | Light/Dark On | - | 118" (3m) 9.8' | Area Reflective | Internal | - | Cable | - | DC | - | ||
![]() BW40-12 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-12 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-08P Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-08P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWP20-08P Autonics | In Stock | - | - | Module | - | CE | Cable | Autonics | BWP20-08P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BW40-06 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-06 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWP20-08 Autonics | In Stock | - | - | Module | - | CE | Cable | Autonics | BWP20-08 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BW40-24P Autonics | In Stock | - | - | Module | Box | CE | Cable with M12 Connector | Autonics | BW40-24P | Autonics | - | Active | -10°C ~ 55°C (TA) | - | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-24 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-24 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-16 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-16 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-32 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-32 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWP20-16 Autonics | In Stock | - | - | Module | - | CE | Cable | Autonics | BWP20-16 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BWP20-16P Autonics | In Stock | - | - | Module | - | CE | Cable | Autonics | BWP20-16P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BW20-20P Autonics | In Stock | - | - | Module | Box | CE | Cable with M12 Connector | Autonics | BW20-20P | Autonics | - | Active | -10°C ~ 55°C (TA) | - | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW40-16 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-16 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW40-12P Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-12P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-36 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-36 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-12 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW20-12 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW40-08 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-08 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW40-24 Autonics | In Stock | - | - | Module | - | CE | Cable with M12 Connector | Autonics | BW40-24 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 |