- Approvals
- Features
- Manufacturer
- Manufacturer Part Number
- Mfr
- Operating Temperature
- Output Type
- Package / Case
- Product Status
- Sensing Distance
- Sensor Type
- Trigger Type
Attribute column
Manufacturer
Autonics Motion Sensors - Optical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Connections | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Composition | Voltage - Supply | Supply Voltage | Number of Outputs | Output Type | Operating Mode | Response Time | Sensing Distance | Sensor Type | Trigger Type | Operating Range | Connection Type | Features | Power Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BW40-10 Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW40-10 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWP20-12P Autonics | In Stock | - | - | Module | CE | Cable | Autonics | BWP20-12P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BWP20-12 Autonics | In Stock | - | - | Module | CE | Cable | Autonics | BWP20-12 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWP | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 6 ms | 197" (5m) 16.4' | Area Reflective | Internal | 0.1-5 m | - | - | - | IP40 | ||
![]() BW20-40 Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-40 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWPK25-05 Autonics | In Stock | - | - | Module | CE | - | Autonics | BWPK25-05 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWPK | - | Non-Metallic | 12V ~ 24V | - | 1 | NPN - Open Collector | Light/Dark On | - | 118" (3m) 9.8' | Area Reflective | Internal | - | Cable | - | DC | - | ||
![]() BW20-44P Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-44P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-48 Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-48 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-44 Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-44 | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-40P Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-40P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BW20-48P Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BW20-48P | Autonics | Box | Active | -10°C ~ 55°C (TA) | BW | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | PNP - Open Collector | - | 10 ms | 275.6" (7m) | Area Reflective | Internal | 0.1-7 m | - | - | - | IP65 | ||
![]() BWC40-12HD Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-12HD | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-10HD Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-10HD | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-16HD Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-16HD | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-16H Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-16H | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-04HD Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-04HD | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-20H Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-20H | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-10H Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-10H | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC80-14H Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC80-14H | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-18HD Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-18HD | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 | ||
![]() BWC40-18H Autonics | In Stock | - | - | Module | CE | Cable with M12 Connector | Autonics | BWC40-18H | Autonics | Box | Active | -10°C ~ 55°C (TA) | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | - | NPN - Open Collector | - | 50 ms | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | IP67 |