- Mfr
- Output Configuration
- Product Status
- Voltage - Supply
- Sensing Distance
- Package
- Series
- Sensing Method
- Connection Method
- Operating Temperature
- Light Source
- Response Time
Attribute column
Manufacturer
Autonics Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Style | Product Status | Operating Temperature | Series | Composition | Voltage - Supply | Ingress Protection | Output Type | Max Output Current | Output Configuration | Cable Length | Operating Mode | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Connection Type | Operating Voltage | Power Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX5M-MFR-T Autonics | In Stock | - | - | CE | Autonics | BX5M-MFR-T | Autonics | Bag | - | Active | -20°C ~ 55°C (TA) | BX | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | Relay | - | Relay - Dark-ON/Light-ON | - | Dark On, Light On | 20ms | Adjustable | 3.937" ~ 196.850" (100mm ~ 5m) | Retroreflective | Terminal | Infrared (850nm) | Terminal Block | - | AC, DC | ||
![]() BPS3M-TDT Autonics | In Stock | - | - | CE | Autonics | BPS3M-TDT | Autonics | Bag | Cubic | Active | -25°C ~ 65°C (TA) | BPS | Non-Metallic | 12V ~ 24V | IEC IP67 | NPN | - | NPN - Open Collector/Dark-ON | 78.74" (2m) | Dark On | 1ms | - | 118.110" (3m) | Through-Beam | Cable | Infrared (850nm) | Cable | - | DC | ||
![]() BX15M-TFR Autonics | In Stock | - | - | CE | Autonics | BX15M-TFR | Autonics | Bag | Cubic | Active | -20°C ~ 55°C (TA) | BX | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | Relay | - | Relay - Dark-ON/Light-ON | - | Light/Dark On | 20ms | Adjustable | 590.551" (15m) | Through-Beam | Terminal | Infrared (850nm) | Terminal Block | - | AC;DC | ||
![]() BUP-30S-P Autonics | In Stock | - | - | CE | Autonics | BUP-30S-P | Autonics | Bag | - | Active | -25°C ~ 65°C (TA) | BUP | Non-Metallic | 12V ~ 24V | IEC IP50 | - | 0.2 A | PNP - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | - | 1ms | Adjustable | 1.181" (30mm) | Through-Beam | Cable | Infrared (940nm) | 2 Meter Cable | 12-24 VDC | DC | ||
![]() BUP-50 Autonics | In Stock | - | - | CE | Autonics | BUP-50 | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BUP | Non-Metallic | 12V ~ 24V | IEC IP66 | - | 0.2 A | NPN - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | - | 1ms | Fixed | 1.969" (50mm) | Through-Beam | Cable | Infrared (940nm) | 2 Meter Cable | 12-24 VDC | DC | ||
![]() BYD100-DDT Autonics | In Stock | - | - | - | - | - | Autonics | Bag | - | Active | -20°C ~ 65°C (TA) | BYD | - | 12V ~ 24V | IEC IP50 | - | - | NPN - Open Collector/Light-ON | 78.74" (2m) | - | 3ms | Adjustable | 3.937" (100mm) | Reflective, Diffuse | Cable | Infrared LED | - | - | - | ||
![]() BUP-50-P Autonics | In Stock | - | - | CE | Autonics | BUP-50-P | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BUP | Non-Metallic | 12V ~ 24V | IEC IP66 | - | 0.2 A | PNP - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | - | 1ms | Fixed | 1.969" (50mm) | Through-Beam | Cable | Infrared (940nm) | 2 Meter Cable | 12-24 VDC | DC | ||
![]() BX15M-TFR-T Autonics | In Stock | - | - | CE | Autonics | BX15M-TFR-T | Autonics | Bag | Cubic | Active | -20°C ~ 55°C (TA) | BX | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | Relay | - | Relay - Dark-ON/Light-ON | - | Light/Dark On | 20ms | Adjustable | 590.551" (15m) | Through-Beam | Terminal | Infrared (850nm) | Terminal Block | - | AC;DC | ||
![]() BX3M-PFR Autonics | In Stock | - | - | CE | Autonics | BX3M-PFR | Autonics | Bag | - | Active | -20°C ~ 55°C (TA) | BX | Non-Metallic | 24V ~ 240VAC, 24 ~ 240VDC | IEC IP66 | Relay | - | Relay - Dark-ON/Light-ON | - | Dark On, Light On | 20ms | Adjustable | 3.937" ~ 78.740" (100mm ~ 2m) | Retroreflective, Polarized | Terminal | Red (660nm) | Terminal Block | - | AC, DC | ||
![]() BYD30-DDT Autonics | In Stock | - | - | CE | Autonics | BYD30-DDT | Autonics | Bag | - | Active | -20°C ~ 65°C (TA) | BYD | Non-Metallic | 12V ~ 24V | IEC IP64 | NPN | - | NPN - Open Collector/Light-ON | 118.10" (3m) | Light On | 3ms | Fixed | 0.394" ~ 1.181" (10mm ~ 30mm) | Reflective, Convergent | Cable | Infrared LED | Cable | - | DC | ||
![]() BMS5M-TDT-P Autonics | In Stock | - | - | CE | Autonics | BMS5M-TDT-P | Autonics | Bag | Cubic | Active | -10°C ~ 60°C (TA) | BMS | Non-Metallic | 12V ~ 24V | - | PNP | - | PNP - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Light/Dark On | 1ms | Fixed | 196.850" (5m) | Through-Beam | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BMS300-DDT-P Autonics | In Stock | - | - | CE | Autonics | BMS300-DDT-P | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BMS | Non-Metallic | 12V ~ 24V | - | PNP | - | PNP - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Light On, Dark On | 1ms | Adjustable | 11.811" (300mm) | Reflective, Diffuse | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BMS2M-MDT Autonics | In Stock | - | - | CE | Autonics | BMS2M-MDT | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BMS | Non-Metallic | 12V ~ 24V | - | NPN | - | NPN - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Dark On, Light On | 1ms | Fixed | 78.740" (2m) | Retroreflective | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BX700-DDT Autonics | In Stock | - | - | CE | Autonics | BX700-DDT | Autonics | Bag | - | Active | -20°C ~ 55°C (TA) | BX | Non-Metallic | 12V ~ 24V | IEC IP66 | PNP/NPN | - | NPN/PNP - Open Collector, Light-ON\Dark-ON | - | Light On, Dark On | 1ms | Adjustable | 27.559" (700mm) | Reflective, Diffuse | Terminal | Infrared (940nm) | Cable | - | DC | ||
![]() BMS2M-MDT-P Autonics | In Stock | - | - | CE | Autonics | BMS2M-MDT-P | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BMS | Non-Metallic | 12V ~ 24V | - | PNP | - | PNP - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Dark On, Light On | 1ms | Fixed | 78.740" (2m) | Retroreflective | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BTF30-DDTL Autonics | In Stock | - | - | CE | Autonics | BTF30-DDTL | Autonics | Bag | - | Active | -25°C ~ 55°C (TA) | BTF | Non-Metallic | 12V ~ 24V | IEC IP67 | NPN | - | NPN - Open Collector/Light-ON | 78.74" (2m) | Light On | 1ms | - | 0.197" ~ 1.181" (5mm ~ 30mm) | Reflective, Diffuse | Cable | Red (650nm) | Cable | - | DC | ||
![]() BM1M-MDT Autonics | In Stock | - | - | CE | Autonics | BM1M-MDT | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BM | Non-Metallic | 12V ~ 24V | - | NPN | - | NPN - Open Collector/Dark-ON | 78.74" (2m) | Dark On | 3ms | Fixed | 39.370" (1m) | Retroreflective | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BMS300-DDT Autonics | In Stock | - | - | CE | Autonics | BMS300-DDT | Autonics | Bag | - | Active | -10°C ~ 60°C (TA) | BMS | Non-Metallic | 12V ~ 24V | - | NPN | - | NPN - Open Collector, Light-ON\Dark-ON | 78.74" (2m) | Light On, Dark On | 1ms | Adjustable | 11.811" (300mm) | Reflective, Diffuse | Cable | Infrared (940nm) | Cable | - | DC | ||
![]() BYD50-DDT-T Autonics | In Stock | - | - | CE | Autonics | BYD50-DDT-T | Autonics | Bag | - | Active | -20°C ~ 65°C (TA) | BYD | Non-Metallic | 12V ~ 24V | IEC IP50 | NPN | - | NPN - Open Collector/Light-ON | 118.10" (3m) | Light On | 3ms | Fixed | 0.328" ~ 1.969" (10mm ~ 50mm) | Reflective, Convergent | Cable | Infrared LED | Cable | - | DC | ||
![]() BYD3M-TDT Autonics | In Stock | - | - | CE | Autonics | BYD3M-TDT | Autonics | Bag | Cubic | Active | -20°C ~ 65°C (TA) | BYD | Non-Metallic | 12V ~ 24V | IEC IP64 | NPN | - | NPN/PNP - Open Collector, Light-ON\Dark-ON | 118.10" (3m) | Light/Dark On | 1ms | Fixed | 118.110" (3m) | Through-Beam | Cable | Infrared LED | Cable | - | DC |