- Output
- Approvals
- Manufacturer
- Manufacturer Part Number
- Input
- Temperature Range
- Electrical Connection
- Type
- Accuracy
- Features
- Maximum Pressure
- Mfr
Attribute column
Manufacturer
Autonics Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Input | Temperature Range | Maximum Pressure | Features | Electrical Connection | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS30-G53AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G53AG4-00 | Autonics | Box | Active | -40°C ~ 80°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | Cable Leads | Analog Current | ±0.5% | 0 ~ 14.50PSI (0 ~ 100kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-176 °F | 87.02PSI (600kPa) | Temperature Compensated | Cable | IP67 | ||
![]() TPS20-G25P2-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G25P2-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | DIN | Analog Current | ±0.3% | 0 ~ 99.56PSI (0 ~ 686.47kPa) | Gauge | Threaded | Male - R1/2" (12.7mm) PT | 15-35 VDC | 14-158 °F | 298.69PSI (2059.4kPa) | - | DIN Connector | - | ||
![]() TPS20-G2OF8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G2OF8-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | DIN | Analog Current | ±0.3% | -14.69 ~ 14.22PSI (-101.3 ~ 98.07kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | 14-158 °F | 42.67PSI (294.20kPa) | - | DIN Connector | - | ||
![]() PSAN-L01CPH-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSAN | - | - | 12V ~ 24V | - | Connector | PNP - Open Collector | ±1% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() TPS30-G26AR2-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G26AR2-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Gauge | Threaded | Male - R1/2" (12.7mm) PT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS20-G2AF8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G2AF8-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | DIN | Analog Current | ±0.3% | 0 ~ 1422.33PSI (0 ~ 9806.65kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | 14-158 °F | 4267PSI (29419.95kPa) | - | DIN Connector | - | ||
![]() TPS30-G2DAG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G2DAG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 7251.89PSI (0 ~ 50000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 17404.53PSI (120000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-G28AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G28AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 507.63PSI (0 ~ 3500kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 1450.38PSI (10000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS20-G2MP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2MP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2YP2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2YP2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G31F8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G31F8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Connector Cable | - | |||
![]() TPS20-G2FF8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2FF8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2QF8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2QF8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2XP2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2XP2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS30-A37AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A37AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 290.08PSI (0 ~ 2000kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() TPS30-G26AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G26AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-A35AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A35AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 101.53PSI (0 ~ 700kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() TPS30-A34AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A34AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 29.01PSI (0 ~ 200kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 87.02PSI (600kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() PSAN-01CH-NPT1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | - | Connector | NPN - Open Collector | ±1% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - 1/8" (3.18mm) NPT | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() PSS-1V-R1/8 Autonics | In Stock | - | - | Module | - | Box | - | - | - | Autonics | - | Active | 0°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 1 V ~ 5 V | Cable Leads | Analog Voltage | - | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 217.56PSI (1500kPa) | - | - | - |