- Output
- Approvals
- Manufacturer
- Manufacturer Part Number
- Input
- Temperature Range
- Electrical Connection
- Type
- Accuracy
- Features
- Maximum Pressure
- Mfr
Attribute column
Manufacturer
Autonics Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Input | Temperature Range | Maximum Pressure | Features | Electrical Connection | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS20-G1XP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G1XP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Head Type | - | |||
![]() TPS20-G26P2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G26P2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2MP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2MP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2YP2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2YP2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G31F8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G31F8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Connector Cable | - | |||
![]() TPS30-A37AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A37AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 290.08PSI (0 ~ 2000kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() TPS30-G26AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G26AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-A35AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A35AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 101.53PSI (0 ~ 700kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() TPS30-A34AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A34AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 29.01PSI (0 ~ 200kPa) | Absolute | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 87.02PSI (600kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() PSA-V01P-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSA | - | - | 12V ~ 24V | - | Cable Leads | PNP - Open Collector | ±2% | 0 ~ 14.69PSI (0 ~ 101.3kPa) | - | Threaded | Male - 1/8" (3.18mm) RC | - | - | 29.38PSI (202.6kPa) | - | - | - | ||
![]() TPS30-G29AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G29AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 725.19PSI (0 ~ 5000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 2900.75PSI (20000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-G2FAG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G2FAG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Sealed Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | -1.45 ~ 0PSI (-10 ~ 0kPa) | Sealed Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 87.02PSI (600kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-G54AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | Autonics | Box | Active | -40°C ~ 80°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | Cable Leads | Analog Current | ±0.5% | 0 ~ 29.01PSI (0 ~ 200kPa) | Gauge | Threaded | Male - 1/4" (6.35mm) NPT | - | - | 87.02PSI (600kPa) | Temperature Compensated | - | - | ||
![]() PSB-V01-M5 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSB | - | - | 12V ~ 24V | - | Cable Leads | NPN - Open Collector | ±2% | 0 ~ 14.69PSI (0 ~ 101.3kPa) | - | Threaded | Male - M5 | - | - | 29.38PSI (202.6kPa) | - | - | - | ||
![]() TPS30-G25AN4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G25AN4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 101.53PSI (0 ~ 700kPa) | Gauge | Threaded | Male - 1/4" (6.35mm) NPT | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() PSAN-01CPH-NPT1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSAN | - | - | 12V ~ 24V | - | Connector | NPN - Open Collector | ±1% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - 1/8" (3.18mm) NPT | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() PSAN-LC01CPA-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 4 ~ 20 mA | Connector | Analog Current, PNP - Open Collector | ±1% | -14.69 ~ 14.5PSI (-101.3 ~ 100kPa) | Compound | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() PSA-01P-NPT1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSA | - | - | 12V ~ 24V | - | Cable Leads | PNP - Open Collector | ±2% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - 1/8" (3.18mm) NPT | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() PSAN-1CPH-NPT1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSAN | - | - | 12V ~ 24V | - | Connector | PNP - Open Collector | ±1% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) NPT | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() TPS20-G3MF8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G3MF8-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | M12 | Analog Current | ±0.3% | -14.69 ~ 0PSI (-101.30 ~ 0kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | 14-158 °F | 0PSI (0kPa) | - | Connector Cable | - |