- Output
- Approvals
- Manufacturer
- Manufacturer Part Number
- Input
- Temperature Range
- Electrical Connection
- Type
- Accuracy
- Features
- Maximum Pressure
- Mfr
Attribute column
Manufacturer
Autonics Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Input | Temperature Range | Maximum Pressure | Features | Electrical Connection | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB-1-M5 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSB | - | - | 12V ~ 24V | - | Cable Leads | NPN - Open Collector | ±2% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - M5 | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSS-1A-R1/8 Autonics | In Stock | - | - | Module | - | Box | - | - | - | Autonics | - | Active | 0°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 4 ~ 20 mA | Cable Leads | Analog Current | - | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() TPS20-G15P2-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G15P2-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | Connector | Analog Current | ±0.3% | 0 ~ 99.56PSI (0 ~ 686.47kPa) | Gauge | Threaded | Male - R1/2" (12.7mm) PT | 15-35 VDC | 14-158 °F | 298.69PSI (2059.4kPa) | - | Head Type | - | ||
![]() KT-302HA-0410 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -20°C ~ 70°C | KT-302H | - | Industrial Automation | 9V ~ 45V | 4 ~ 20 mA | Connector | Analog Current | ±0.2% | 0 ~ 101.53PSI (0 ~ 700kPa) | Absolute | Threaded | Male - G3/8" (9.525mm) PF | - | - | - | - | - | - | ||
![]() PSAN-L01CPV-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 1 V ~ 5 V | Connector | Analog Voltage, PNP - Open Collector | ±1% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() PSQ-C1C-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | - | Cable Leads | NPN - Open Collector, PNP - Open Collector | ±1% | -0.01 ~ 145.04PSI (-0.1 ~ 1000kPa) | Compound | Threaded | Male - 1/8" (3.18mm) RC | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSA-1-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | - | Cable Leads | NPN - Open Collector | ±2% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) RC | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSQ-C1CU-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSQ | - | - | 12V ~ 24V | 4 ~ 20 mA, 1V ~ 5V | Cable Leads | Analog Current/Voltage, NPN - Open Collector, PNP - Open Collector | ±1% | -0.01 ~ 145.04PSI (-0.1 ~ 1000kPa) | Compound | Threaded | Male - 1/8" (3.18mm) RC | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSAN-1CPA-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 4 ~ 20 mA | Connector | Analog Current, PNP - Open Collector | ±1% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) RC | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() TPS20-G2QP2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2QP2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2XP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2XP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-A28P8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-A28P8-00 | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G1VP2-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G1VP2-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Head Type | - | |||
![]() TPS20-G26P8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G26P8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G2OP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G2OP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | DIN Connector | - | |||
![]() TPS20-G35P8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G35P8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Connector Cable | - | |||
![]() TPS20-G3FF8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G3FF8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Connector Cable | - | |||
![]() TPS20-G3QP8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS20-G3QP8-00 | - | - | - | - | - | Gauge | - | - | 4-20 mA | - | - | - | - | - | - | - | 15-35 VDC | 14-158 °F | - | - | Connector Cable | - | |||
![]() PTF30-A6NN-F8 Autonics | In Stock | - | - | - | - | CE | Autonics | PTF30-A6NN-F8 | - | - | - | - | - | Digital Display Gauge | - | - | 4-20 mA | - | - | 0.3 % | - | - | - | - | 15-35 VDC | -4-158 °F | - | - | - | IP67 | |||
![]() PTF30-GMNN-F8 Autonics | In Stock | - | - | - | - | CE | Autonics | PTF30-GMNN-F8 | - | - | - | - | - | Digital Display Gauge | - | - | 4-20 mA | - | - | 0.3 % | - | - | - | - | 15-35 VDC | -4-158 °F | - | - | - | IP67 |