- Output
- Approvals
- Manufacturer
- Manufacturer Part Number
- Input
- Temperature Range
- Electrical Connection
- Type
- Accuracy
- Features
- Maximum Pressure
- Mfr
Attribute column
Manufacturer
Autonics Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Input | Temperature Range | Maximum Pressure | Features | Electrical Connection | IP Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS30-G56VG8-00 Autonics | In Stock | - | - | - | - | CE | Autonics | TPS30-G56VG8-00 | - | - | - | - | - | Gauge | - | - | 1-5 VDC | - | - | 0.5 % | - | - | - | - | 8-36 VDC | -40-176 °F | - | - | Cable | IP67 | |||
![]() PTF30-GFNN-F8 Autonics | In Stock | - | - | - | - | CE | Autonics | PTF30-GFNN-F8 | - | - | - | - | - | Digital Display Gauge | - | - | 4-20 mA | - | - | 0.3 % | - | - | - | - | 15-35 VDC | -4-158 °F | - | - | - | IP67 | |||
![]() PSAN-LV01CPV-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 1 V ~ 5 V | Connector | Analog Voltage, PNP - Open Collector | ±1% | 0 ~ 14.69PSI (0 ~ 101.3kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.38PSI (202.6kPa) | - | - | - | ||
![]() PTF30-G9NB-F8 Autonics | In Stock | - | - | Module Box with Display | - | - | CE | Autonics | PTF30-G9NB-F8 | Autonics | Box | Active | -20°C ~ 70°C | PTF30 | Digital Display Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | Connector | Analog Current | - | 0 ~ 4978.17PSI (0 ~ 34323.28kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | -4-158 °F | - | - | - | IP67 | ||
![]() TPS20-G28P8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G28P8-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | DIN | Analog Current | ±0.3% | 0 ~ 497.82PSI (0 ~ 3432.33kPa) | Gauge | Threaded | Male - R3/8" (9.525mm) PT | 15-35 VDC | 14-158 °F | 1493.45PSI (10296.98kPa) | - | DIN Connector | - | ||
![]() TPS30-G56AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G56AG4-00 | Autonics | Box | Active | -40°C ~ 80°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | Cable Leads | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-176 °F | 435.11PSI (3000kPa) | Temperature Compensated | Cable | IP67 | ||
![]() TPS30-G27AG8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G27AG8-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 290.08PSI (0 ~ 2000kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() PTF30-G4NN-F8 Autonics | In Stock | - | - | Module Box with Display | - | - | CE | Autonics | PTF30-G4NN-F8 | Autonics | Box | Active | -20°C ~ 70°C | PTF30 | Digital Display Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | Connector | Analog Current | - | 0 ~ 99.56PSI (0 ~ 686.47kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | -4-158 °F | - | - | - | IP67 | ||
![]() TPS30-G27AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G27AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 290.08PSI (0 ~ 2000kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS30-G26AG8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | Box | CE | Autonics | TPS30-G26AG8-00 | Autonics | - | Active | -40°C ~ 85°C | - | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() TPS20-G2VF8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS20-G2VF8-00 | Autonics | Box | Active | -10°C ~ 70°C | TPS20 | Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | DIN | Analog Current | ±0.3% | -14.69 ~ 142.23PSI (-101.3 ~ 980.67kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | 14-158 °F | 426.7PSI (2942kPa) | - | DIN Connector | - | ||
![]() TPS30-A36AG4-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-A36AG4-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | - | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | M12 | Analog Current | ±0.5% | 0 ~ 145.04PSI (0 ~ 1000kPa) | Absolute | Threaded | Male - G1/4" (6.35mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | M12 Connector | IP67 | ||
![]() TPS30-G24AG8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G24AG8-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 29.01PSI (0 ~ 200kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 11-36 VDC | -40-185 °F | 87.02PSI (600kPa) | Temperature Compensated | DIN 43650 Form A | IP65 | ||
![]() PTF30-A5NN-F8 Autonics | In Stock | - | - | Module Box with Display | - | - | CE | Autonics | PTF30-A5NN-F8 | Autonics | Box | Active | -20°C ~ 70°C | PTF30 | Digital Display Gauge | Industrial Automation | 15V ~ 35V | 4 ~ 20 mA | Connector | Analog Current | - | 0 ~ 284.47PSI (0 ~ 1961.33kPa) | Absolute | Threaded | Male - G3/8" (9.525mm) PF | 15-35 VDC | -4-158 °F | - | - | - | IP67 | ||
![]() PSAN-1CV-RC1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 1 V ~ 5 V | Connector | Analog Voltage, NPN - Open Collector | ±1% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) RC | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSAN-LV01CPA-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 4 ~ 20 mA | Connector | Analog Current, PNP - Open Collector | ±1% | 0 ~ 14.69PSI (0 ~ 101.3kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.38PSI (202.6kPa) | - | - | - | ||
![]() PSA-1P-NPT1/8 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSA | - | - | 12V ~ 24V | - | Cable Leads | PNP - Open Collector | ±2% | 0 ~ 145.04PSI (0 ~ 1000kPa) | - | Threaded | Male - 1/8" (3.18mm) NPT | - | - | 217.56PSI (1500kPa) | - | - | - | ||
![]() PSAN-LV01CV-R1/8 Autonics | In Stock | - | - | Module Box with Display | - | Box | - | - | - | Autonics | - | Active | -10°C ~ 50°C (TA) | - | - | - | 12V ~ 24V | 1 V ~ 5 V | Connector | Analog Voltage, NPN - Open Collector | ±1% | 0 ~ 14.69PSI (0 ~ 101.3kPa) | - | Threaded | Male - 1/8" (3.18mm) R | - | - | 29.38PSI (202.6kPa) | - | - | - | ||
![]() PSB-01P-M5 Autonics | In Stock | - | - | Module Box with Display | - | - | - | - | - | Autonics | Box | Active | -10°C ~ 50°C (TA) | PSB | - | - | 12V ~ 24V | - | Cable Leads | PNP - Open Collector | ±2% | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male - M5 | - | - | 29.01PSI (200kPa) | - | - | - | ||
![]() TPS30-G25AG8-00 Autonics | In Stock | - | - | Cylinder, Threaded | - | - | CE | Autonics | TPS30-G25AG8-00 | Autonics | Box | Active | -40°C ~ 85°C | TPS30 | Gauge | Industrial Automation | 11V ~ 36V | 4 ~ 20 mA | DIN43650-A | Analog Current | ±0.5% | 0 ~ 101.53PSI (0 ~ 700kPa) | Gauge | Threaded | Male - G3/8" (9.525mm) PF | 11-36 VDC | -40-185 °F | 435.11PSI (3000kPa) | Temperature Compensated | DIN 43650 Form A | IP65 |