- Indicator
- Ingress Protection
- Material - Body
- Mfr
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Response Frequency
- Sensing Distance
- Sensor Type
Attribute column
Manufacturer
Autonics Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | Operating Temperature | Series | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency | Connection Type | Power Type | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS80-50DN3 Autonics | In Stock | - | - | Module | - | CE | Autonics | AS80-50DN3 | Autonics | Bag | Active | 0-35 mm | -25°C ~ 70°C (TA) | AS | 10V ~ 65V | - | IP67 | Cable Leads | NPN-NC/NO, 4-Wire | 1.969" (50.00mm) | Inductive | LED | 30Hz | Cable Connection | DC | - | ||
![]() PRDCML30-25DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRDCML30-25DN2 | Autonics | Bag | Active | 25 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NPN-NC, 3-Wire | 0.984" (25mm) | Inductive | LED | 100Hz | M12 Connector | DC | 30 mm | ||
![]() PRL18-8AC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRL18-8AC | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PR | 85VAC ~ 264VAC | Unshielded | IP67 | Cable Leads | NC, 2-Wire | 0.315" (8mm) | Inductive | LED | 20Hz | Cable Connection | AC | 18 mm | ||
![]() PRW12-4DN Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRW12-4DN | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRW | 10V ~ 30V | Unshielded | IP67 | Cable with Connector | NPN-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PSN40-20AC Autonics | In Stock | - | - | Module | Acrylonitrile Butadiene Styrene (ABS) | CE | Autonics | PSN40-20AC | Autonics | Bag | Active | 20 mm | -25°C ~ 70°C (TA) | PSN | 85VAC ~ 264VAC | - | IP67 | Cable Leads | NC, 2-Wire | 0.787" (20mm) | Inductive | LED | 20Hz | Cable Connection | AC | - | ||
![]() PRDCMT18-7DC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDCMT18-7DC | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NC, 2-Wire | 0.276" (7mm) | Inductive | LED | 250Hz | M12 Connector | DC | 18 mm | ||
![]() PRL18-5DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | - | - | - | ||
![]() PRCML30-10DP Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCML30-10DP | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Shielded | IP67 | Connector | PNP-NO, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | M12 Connector | DC | 30 mm | ||
![]() PRDWT18-14DC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDWT18-14DC | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Unshielded | IP67 | Cable with Connector | NC, 2-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | Cable with M12 Connector | DC | 18 mm | ||
![]() PRDW12-4DN Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDW12-4DN | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRDCML30-15DP Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRDCML30-15DP | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | PNP-NO, 3-Wire | 0.591" (15mm) | Inductive | LED | 100Hz | M12 Connector | DC | 30 mm | ||
![]() PRCMT30-15DC Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCMT30-15DC | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Unshielded | IP67 | Connector | NC, 2-Wire | 0.591" (15mm) | Inductive | LED | 200Hz | M12 Connector | DC | 30 mm | ||
![]() PR18-5DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | - | - | - | ||
![]() PRL08-2DP Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | CE | Autonics | PRL08-2DP | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Unshielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.079" (2mm) | Inductive | LED | 1kHz | Cable Connection | DC | 8 mm | ||
![]() PRDCML12-4DN Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCML12-4DN | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NPN-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PFI25-8DN2 Autonics | In Stock | - | - | Module | Polyphenylene Sulfide (PPS) | CE | Autonics | PFI25-8DN2 | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PFI | 10V ~ 30V | - | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.315" (8mm) | Inductive | LED | 200Hz | Cable Connection | DC | - | ||
![]() PRL30-15AO Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRL30-15AO | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PR | 85VAC ~ 264VAC | Unshielded | IP67 | Cable Leads | NO, 2-Wire | 0.591" (15mm) | Inductive | LED | 20Hz | Cable Connection | AC | 30 mm | ||
![]() PRW18-8AO Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRW18-8AO | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PRW | 85VAC ~ 264VAC | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.315" (8mm) | Inductive | LED | 20Hz | M12 Connector | AC | 18 mm | ||
![]() PRL30-10DN Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRL30-10DN | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | Cable Connection | DC | 30 mm | ||
![]() PR12-4DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PR12-4DP2 | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Unshielded | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | Cable Connection | DC | 12 mm |