- Indicator
- Ingress Protection
- Material - Body
- Mfr
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Response Frequency
- Sensing Distance
- Sensor Type
Attribute column
Manufacturer
Autonics Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | Operating Temperature | Series | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency | Connection Type | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRD18-14DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRD18-14DN2 | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | Cable Connection | DC | 18 mm | ||
![]() PRDCM12-8DN Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCM12-8DN | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NPN-NO, 3-Wire | 0.315" (8mm) | Inductive | LED | 400Hz | M12 Connector | DC | 12 mm | ||
![]() PRW12-4DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PRW | 10V ~ 30V | Unshielded | IP67 | Cable with Connector | PNP-NC, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | - | - | - | ||
![]() PSNT17-5DC Autonics | In Stock | - | - | Module | Acrylonitrile Butadiene Styrene (ABS) | CE | Autonics | PSNT17-5DC | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PSN | 15V ~ 30V | - | IP67 | Cable Leads | NC, 2-Wire | 0.197" (5mm) | Inductive | LED | 700Hz | Cable Connection | DC | - | ||
![]() PSN30-10AO Autonics | In Stock | - | - | Module | Acrylonitrile Butadiene Styrene (ABS) | CE | Autonics | PSN30-10AO | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PSN | 85VAC ~ 264VAC | - | IP67 | Cable Leads | NO, 2-Wire | 0.394" (10mm) | Inductive | LED | 20Hz | Cable Connection | AC | - | ||
![]() PR30-10DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PR30-10DN2 | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | Cable Connection | DC | 30 mm | ||
![]() PFI25-8DP2 Autonics | In Stock | - | - | Module | Polyphenylene Sulfide (PPS) | CE | Autonics | PFI25-8DP2 | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PFI | 10V ~ 30V | - | IP67 | Cable Leads | PNP-NC, 3-Wire | 0.315" (8mm) | Inductive | LED | 200Hz | Cable Connection | DC | - | ||
![]() PRFAWT12-2DO-IV Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Stainless Steel | CE | Autonics | PRFAWT12-2DO-IV | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PRFAW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.079" (2mm) | Inductive | LED | 100Hz | Cable with M12 Connector | DC | 12 mm | ||
![]() PRDCM12-8DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCM12-8DN2 | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NPN-NC, 3-Wire | 0.315" (8mm) | Inductive | LED | 400Hz | M12 Connector | DC | 12 mm | ||
![]() PRL12-2DP Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRL12-2DP | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | PNP-NO, 3-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | Cable Connection | DC | 12 mm | ||
![]() PRDCMT30-15DO Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRDCMT30-15DO | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NO, 2-Wire | 0.591" (15mm) | Inductive | LED | 100Hz | M12 Connector | DC | 30 mm | ||
![]() PRWT08-1.5DO Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | CE | Autonics | PRWT08-1.5DO | Autonics | Bag | Active | 1.5 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.059" (1.5mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 8 mm | ||
![]() PRAWT12-2DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Brass | CE | Autonics | PRAWT12-2DO-I | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PRAW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 12 mm | ||
![]() PRDCMT12-8DO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCMT12-8DO | Autonics | Bag | Active | 8 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | NO, 2-Wire | 0.315" (8mm) | Inductive | LED | 400Hz | M12 Connector | DC | 12 mm | ||
![]() PRDW12-4DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDW12-4DP2 | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | PNP-NC, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRDT18-7DO Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDT18-7DO | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable Leads | NO, 2-Wire | 0.276" (7mm) | Inductive | LED | 250Hz | Cable Connection | DC | 18 mm | ||
![]() PRAWT18-5DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Brass | CE | Autonics | PRAWT18-5DO-I | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRAW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | M12 Connector | DC | 18 mm | ||
![]() PRCM30-10DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Shielded | IP67 | Connector | PNP-NC, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | - | - | - | ||
![]() PRW30-10DN Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRW30-10DN | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PRW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NPN-NO, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | M12 Connector | DC | 30 mm | ||
![]() PRW12-4AO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRW12-4AO | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRW | 85VAC ~ 264VAC | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 20Hz | M12 Connector | AC | 12 mm |