- Indicator
- Ingress Protection
- Material - Body
- Mfr
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Response Frequency
- Sensing Distance
- Sensor Type
Attribute column
Manufacturer
Autonics Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | Operating Temperature | Series | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency | Connection Type | Power Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRDT18-14DC Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDT18-14DC | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NC, 2-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | Cable Connection | DC | 18 mm | ||
![]() PRDCML18-7DN Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDCML18-7DN | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NPN-NO, 3-Wire | 0.276" (7mm) | Inductive | LED | 300Hz | M12 Connector | DC | 18 mm | ||
![]() PRD08-2DN Autonics | In Stock | - | - | Cylinder, Threaded - M8 | Nickel-Plated Brass | - | - | - | Autonics | Bag | Active | - | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.079" (2mm) | Inductive | LED | 1kHz | - | - | - | ||
![]() PRDWT18-7DO Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDWT18-7DO | Autonics | Bag | Active | 7 mm | -25°C ~ 70°C | PRD | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.276" (7mm) | Inductive | LED | 250Hz | Cable with M12 Connector | DC | 18 mm | ||
![]() PRCML30-10DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCML30-10DP2 | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Shielded | IP67 | Connector | PNP-NC, 3-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | M12 Connector | DC | 30 mm | ||
![]() PRWT12-4DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRWT12-4DO-I | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Unshielded | IP67 | Cable with Connector | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRDWL18-14DP2 Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRDWL18-14DP2 | Autonics | Bag | Active | 14 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Unshielded | IP67 | Cable with Connector | PNP-NC, 3-Wire | 0.551" (14mm) | Inductive | LED | 200Hz | Cable with M12 Connector | DC | 18 mm | ||
![]() PRAWT18-5XC-I Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Brass | CE | Autonics | PRAWT18-5XC-I | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRAW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NC, 2-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | M12 Connector | DC | 18 mm | ||
![]() PRCML18-5DN Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Nickel-Plated Brass | CE | Autonics | PRCML18-5DN | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Shielded | IP67 | Connector | NPN-NO, 3-Wire | 0.197" (5mm) | Inductive | LED | 500Hz | M12 Connector | DC | 18 mm | ||
![]() PRWT12-2DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRWT12-2DO-I | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | M12 Connector | DC | 12 mm | ||
![]() PRDCMT12-4DO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCMT12-4DO | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRDCML12-4DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDCML12-4DN2 | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Shielded | IP67 | Connector | NPN-NC, 3-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm | ||
![]() PRCML30-15DN Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRCML30-15DN | Autonics | Bag | Active | 15 mm | -25°C ~ 70°C (TA) | PRCM | 10V ~ 30V | Unshielded | IP67 | Connector | NPN-NO, 3-Wire | 0.591" (15mm) | Inductive | LED | 200Hz | M12 Connector | DC | 30 mm | ||
![]() PR12-2DN2 Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PR12-2DN2 | Autonics | Bag | Active | 2 mm | -25°C ~ 70°C (TA) | PR | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.079" (2mm) | Inductive | LED | 1.5kHz | Cable Connection | DC | 12 mm | ||
![]() PRWT30-10DO-I Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRWT30-10DO-I | Autonics | Bag | Active | 10 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.394" (10mm) | Inductive | LED | 400Hz | M12 Connector | DC | 30 mm | ||
![]() PS50-30DN Autonics | In Stock | - | - | Module | Polybutylene Terephthalate (PBT) | CE | Autonics | PS50-30DN | Autonics | Bag | Active | 30 mm | -25°C ~ 70°C | PS | 10V ~ 30V | Unshielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 1.181" (30mm) | Inductive | LED | 50Hz | Cable Connection | DC | - | ||
![]() PRDT12-4DO Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRDT12-4DO | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRD | 10V ~ 30V | Shielded | IP67 | Cable Leads | NO, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | Cable Connection | DC | 12 mm | ||
![]() PRDCML30-25DP Autonics | In Stock | - | - | Cylinder, Threaded - M30 | Nickel-Plated Brass | CE | Autonics | PRDCML30-25DP | Autonics | Bag | Active | 25 mm | -25°C ~ 70°C (TA) | PRDCM | 10V ~ 30V | Unshielded | IP67 | Connector | PNP-NO, 3-Wire | 0.984" (25mm) | Inductive | LED | 100Hz | M12 Connector | DC | 30 mm | ||
![]() PRFWT18-5DO-IV Autonics | In Stock | - | - | Cylinder, Threaded - M18 | Stainless Steel | CE | Autonics | PRFWT18-5DO-IV | Autonics | Bag | Active | 5 mm | -25°C ~ 70°C (TA) | PRFW | 10V ~ 30V | Shielded | IP67 | Cable with Connector | NO, 2-Wire | 0.197" (5mm) | Inductive | LED | 80Hz | Cable with M12 Connector | DC | 18 mm | ||
![]() PRWT12-4DC Autonics | In Stock | - | - | Cylinder, Threaded - M12 | Nickel-Plated Brass | CE | Autonics | PRWT12-4DC | Autonics | Bag | Active | 4 mm | -25°C ~ 70°C (TA) | PRW | 15V ~ 30V | Unshielded | IP67 | Cable with Connector | NC, 2-Wire | 0.157" (4mm) | Inductive | LED | 500Hz | M12 Connector | DC | 12 mm |