- Base Product Number
- Current - DC Forward (If) (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Orientation
- Package
- Package / Case
- Product Status
- Radiant Intensity (Ie) Min @ If
- Series
- Type
Attribute column
Manufacturer
Aven Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Orientation | Pin Count | Failure Rate | Voltage - Forward (Vf) (Typ) | Viewing Angle | Wavelength | Screening Level | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA UY20WP1 Aven | In Stock | - | - | Surface Mount | Axial | Axial | LAUY20 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Ultraviolet (UV) | 41.2 kOhms | Metal Film | 0.125W, 1/8W | Top View | - | S (0.001%) | 3.5V | 120° | 365nm | - | 100mA | 100mW/cm² @ 100mA (Typ) | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() LA NI43WP3 Aven | In Stock | - | - | Surface Mount | Die | - | LANI43 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.6V | 120° | 850nm | - | 800mA | 180mW/cm² @ 800mA (Typ) | - | - | - | - | ||
![]() LA UX20AP1 Aven | In Stock | - | - | Surface Mount | QFN | - | LAUX20 | - | - | Light-Avenue | Surface Mount | -40C to 85C | Tray | 2.5(mm) | Active | Industrial grade | -30°C ~ 100°C | Bulk | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | 4 | - | 3.4V | - | 405nm | Industrial | 150mA | 110mW/cm² @ 150mA (Typ) | - | 3.2(mm) | - | 0.75(mm) | ||
![]() LA UX20WP1 Aven | In Stock | - | - | Surface Mount | Die | - | LAUX20 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.25V | 120° | 395nm | - | 100mA | 140mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA RM120MIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM120 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 120°Radial LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.6V | 120° | 940nm | - | 100mA | 25mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA OM5090MIS Aven | In Stock | - | - | Through Hole | Radial | - | LAOM509 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 50° /90°Radial LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.6V | 50°/90° | 940nm | - | 100mA | 25mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA AI14HP1 Aven | In Stock | - | - | Surface Mount | Die | - | LAAI14 | Honeywell-Microswitch | 4SX1-T | Light-Avenue | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.85V | - | 700nm | - | 50mA | 7.5mW/cm² @ 50mA (Typ) | - | - | - | - | ||
![]() LA UZ404P1 Aven | In Stock | - | - | Surface Mount | Die | - | LAUZ404 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -10°C ~ 60°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 5V | - | 340nm | - | 350mA | 45mW/cm² @ 350mA (Typ) | - | - | - | - | ||
![]() LA RM10PIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM10 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 10°LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.4V | 10° | 1050nm | - | 70mA | 20mW/cm² @ 70mA (Typ) | - | - | - | - | ||
![]() LA RM10EIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM10 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 10°LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 2V | 10° | 730nm | - | 70mA | 40mW/cm² @ 70mA (Typ) | - | - | - | - | ||
![]() LA RM10MIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM10 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 10°LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 10° | 940nm | - | 100mA | 50mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA UY42WP1 Aven | In Stock | - | - | Surface Mount | Die | - | LAUY42 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.6V | 120° | 368nm | - | 700mA | 700mW/cm² @ 700mA (Typ) | - | - | - | - | ||
![]() LA RM10NIT Aven | In Stock | - | - | Through Hole | Radial | - | LARM10 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 10°LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 2.85V | 10° | 850nm | - | 70mA | 80mW/cm² @ 70mA (Typ) | - | - | - | - | ||
![]() LA RM40NIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM40 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 40°Radial LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 40° | 850nm | - | 100mA | 25mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA RM40MIS Aven | In Stock | - | - | Through Hole | Radial | - | LARM40 | - | - | Light-Avenue | - | - | Bulk | - | Active | - | -40°C ~ 120°C | - | 40°Radial LED | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 40° | 940nm | - | 100mA | 25mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA UZ401P1 Aven | In Stock | - | - | Surface Mount | Die | - | LAUZ401 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -10°C ~ 60°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 5.5V | - | 310nm | - | 350mA | 50mW/cm² @ 350mA (Typ) | - | - | - | - | ||
![]() LA UY43WP2 Aven | In Stock | - | - | Surface Mount | Die | - | LAUY43 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -10°C ~ 100°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.7V | 120° | 365nm | - | 1A | 750mW/cm² @ 1000mA (Typ) | - | - | - | - | ||
![]() LA UX42WP1 Aven | In Stock | - | - | Surface Mount | Die | - | LAUX42 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -30°C ~ 85°C | - | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.5V | 120° | 395nm | - | 700mA | 950mW/cm² @ 700mA (Typ) | - | - | - | - | ||
![]() LA NI12WP4 Aven | In Stock | - | - | Surface Mount | Die | - | LANI12 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.7V | 120° | 850nm | - | 100mA | 50mW/cm² @ 100mA (Typ) | - | - | - | - | ||
![]() LA EI43WP3 Aven | In Stock | - | - | Surface Mount | Die | - | LAEI43 | - | - | Light-Avenue | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | Top View | - | - | 1.7V | 120° | 780nm | - | 800mA | 160mW/cm² @ 800mA (Typ) | - | - | - | - |