- Base Product Number
- Current - DC Forward (If) (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Orientation
- Package
- Package / Case
- Product Status
- Radiant Intensity (Ie) Min @ If
- Series
- Type
Attribute column
Manufacturer
Aven Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Orientation | Resistor Type | Current Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Failure Rate | Voltage | Load Capacitance | Operating Mode | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Wavelength | Current - DC Forward (If) (Max) | Resistance Tolerance | Radiant Intensity (Ie) Min @ If | Connection Type | Features | Product Length | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA AI20WP3 Aven | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | LAAI20 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±50ppm/°C | Infrared (IR) | 3.4 kOhms | Thick Film | 0.333W, 1/3W | - | Top View | - | - | - | - | - | - | - | - | - | 1.8V | 120° | - | 690nm | 150mA | - | 14mW/cm² @ 150mA (Typ) | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | ||
![]() LA DI40DP1 Aven | In Stock | - | - | Surface Mount | Die | - | CSA, UL | LADI40 | Thermoplastic Elastomer (TPE) | Joy Cooper Interconnect | E-Z1018-8380K-COH | Light-Avenue | Tray | Active | -30°C ~ 100°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | 300 A | - | - | - | - | 600 VAC | - | - | 2.1V | - | - | 760nm | 350mA | - | 3mW/cm² @ 350mA (Typ) | Plug | - | - | - | - | ||
![]() LA NI20WP6 Aven | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | LANI20 | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | - | Top View | - | - | 24.576 MHz | ±30ppm | 80 Ohms | - | - | 8pF | Fundamental | 1.675V | 120° | ±25ppm | 850nm | 500mA | - | 200mW/cm² @ 500mA (Typ) | - | - | - | 0.026 (0.65mm) | - | ||
![]() LA EI13WP3 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAEI13 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.55V | 120° | - | 780nm | 100mA | - | 7.5mW/cm² @ 100mA (Typ) | - | - | - | - | - | ||
![]() LA NI13WP3 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI13 | - | Entrelec | 1SNA105053R2200 | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.45V | 120° | - | 850nm | 30mA | - | 7.5mW/cm² @ 30mA (Typ) | - | - | - | - | - | ||
![]() LA NI14DP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI14 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.45V | - | - | 850nm | 100mA | - | 25mW/cm² @ 100mA (Typ) | - | - | - | - | - | ||
![]() LA RL05NIP Aven | In Stock | - | - | Through Hole | Radial | - | - | LARL05 | - | - | - | Light-Avenue | Bulk | Active | -40°C ~ 100°C | 5°LED | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.6V | 5° | - | 850nm | 20mA | - | 2mW/cm² @ 20mA (Typ) | - | - | - | - | - | ||
![]() LA UZ403P1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAUZ403 | - | - | - | Light-Avenue | Tray | Active | -10°C ~ 60°C | - | - | - | - | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 5.2V | - | - | 325nm | 350mA | - | 45mW/cm² @ 350mA (Typ) | - | - | - | - | - | ||
![]() LA NI080EP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI08 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.55V | - | - | 850nm | 20mA | - | 1.25mW/cm² @ 20mA (Typ) | - | - | - | - | - | ||
![]() LA NI10WP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI10 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 100°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.4V | 120° | - | 855nm | 70mA | - | 20mW/cm² @ 70mA (Typ) | - | - | - | - | - | ||
![]() LA NI09WP3 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI09 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.55V | 120° | - | 850nm | 30mA | - | 6.5mW/cm² @ 30mA (Typ) | - | - | - | - | - | ||
![]() LA UZ207P2 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAUZ207 | - | - | - | Light-Avenue | Tray | Active | -10°C ~ 70°C | - | - | - | - | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 6V | - | - | 278nm | 40mA | - | 5mW/cm² @ 40mA (Typ) | - | - | - | - | - | ||
![]() LA AI13WP3 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAAI13 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.8V | 120° | - | 685nm | 70mA | - | 10mW/cm² @ 70mA (Typ) | - | - | - | - | - | ||
![]() LA NI40WP5 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI40 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.25V | 120° | - | 850nm | 1A | - | 800mW/cm² @ 1000mA (Typ) | - | - | - | - | - | ||
![]() LA NI13EP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI13 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.475V | - | - | 850nm | 100mA | - | 5.3mW/cm² @ 100mA (Typ) | - | - | - | - | - | ||
![]() LA UX14AP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAUX14 | - | - | - | Light-Avenue | Tray | Active | -30°C ~ 85°C | - | - | - | - | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 3.2V | - | - | 403nm | 70mA | - | 22mW/cm² @ 70mA (Typ) | - | - | - | - | - | ||
![]() LA UZ307P2 Aven | In Stock | - | - | Surface Mount | Die | - | - | LAUZ307 | - | - | - | Light-Avenue | Tray | Active | -10°C ~ 70°C | - | - | - | - | 100.0000 ppm/°C | Ultraviolet (UV) | 3.57 kOhm | - | - | 0.25 W | Top View | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | 6V | - | - | 278nm | 100mA | 1 | 8mW/cm² @ 100mA (Typ) | - | - | 7.62 | - | - | ||
![]() LA NI14HP1 Aven | In Stock | - | - | Surface Mount | Die | - | - | LANI14 | - | - | - | Light-Avenue | Tray | Active | -40°C ~ 85°C | - | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | 1.6V | - | - | 850nm | 50mA | - | 6.5mW/cm² @ 50mA (Typ) | - | - | - | - | - |