- Base Product Number
- CCT(K)
- CRI (Color Rendering Index)
- Color
- Configuration
- Current - Max
- Current - Test
- Features
- Height
- Lens Type
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
Aven LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA AT020CWG Aven | In Stock | - | - | LAAT020 | 6000K | 1800lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | White, Cool | Rectangle | 24V | 20° | 1A | 75 lm/W | - | 1A | Flat | - | - | - | 10.00mm | ||
![]() LA AT020PGH Aven | In Stock | - | - | LAAT020 | - | 3400lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Green | Rectangle | 25.2V | 20° | 1A | 135 lm/W | - | 3A | Flat | - | 550nm | - | 10.00mm | ||
![]() LA AT020WWG Aven | In Stock | - | - | LAAT020 | 2600K | 800lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | White, Warm | Rectangle | 24V | 20° | 1A | 33 lm/W | - | 1A | Flat | - | - | - | 10.00mm | ||
![]() LA AT020NIT Aven | In Stock | - | - | LAAT020 | - | 4000mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Infrared | Rectangle | 24V | 20° | 1A | - | - | 1A | Flat | - | 850nm | - | 10.00mm | ||
![]() LA AT020HBH Aven | In Stock | - | - | LAAT020 | - | 9000mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Blue | Rectangle | 24V | 20° | 1A | - | - | 3A | Flat | - | 450nm | - | 10.00mm | ||
![]() LA AT020URH Aven | In Stock | - | - | LAAT020 | - | 1300lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Red | Rectangle | 16V | 20° | 1A | 81 lm/W | - | 3A | Flat | - | 625nm | - | 10.00mm | ||
![]() LA AT020MIT Aven | In Stock | - | - | LAAT020 | - | 4000mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Infrared | Rectangle | 24V | 20° | 1A | - | - | 1A | Flat | - | 940nm | - | 10.00mm | ||
![]() LA AT020CIS Aven | In Stock | - | - | LAAT020 | - | 2200mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Infrared | Rectangle | 13V | 20° | 1A | - | - | 1A | Flat | - | 730nm | - | 10.00mm | ||
![]() LA AT020NWG Aven | In Stock | - | - | LAAT020 | 4000K | 1200lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | White, Neutral | Rectangle | 24V | 20° | 1A | 50 lm/W | - | 1A | Flat | - | - | - | 10.00mm | ||
![]() LA AT020SGH Aven | In Stock | - | - | LAAT020 | - | 1500lm (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Green | Rectangle | 25.2V | 20° | 1A | 59 lm/W | - | 3A | Flat | - | 527nm | - | 10.00mm | ||
![]() LA AT020HRE Aven | In Stock | - | - | LAAT020 | - | 6000mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Red | Rectangle | 18V | 20° | 1A | - | - | 1A | Flat | - | 660nm | - | 10.00mm | ||
![]() LA AT020UYG Aven | In Stock | - | - | LAAT020 | - | 7000mW (Typ) | Light-Avenue | Box | Active | 25°C | LIGHT AVENUE | 32.00mm L x 27.10mm W | LED Module | Ultraviolet | Rectangle | 28V | 20° | 1A | - | - | 1A | Flat | - | 367nm | - | 10.00mm |