- Base Product Number
- Color
- Current - Max
- Current - Test
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
- Mfr
- Mounting Type
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Aven LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | Current - Max | Wavelength | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA UG40WP4 Aven | In Stock | - | - | Surface Mount | Die | Die | LAUG40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Green | 3.25V | 120° | 350mA | 70 lm/W | 700mA | 540nm | 0.008 (0.21mm) | ||
![]() LA UR40WP5 Aven | In Stock | - | - | Surface Mount | Die | Die | LAUR40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Red | 2.275V | 120° | 400mA | 57 lm/W | 1A | 626nm | 0.008 (0.21mm) | ||
![]() LA UG60SP3 Aven | In Stock | - | - | Surface Mount | Die | Die | LAUG60 | - | Light-Avenue | Tray | Active | 25°C | - | 0.063 L x 0.053 W (1.59mm x 1.34mm) | Green | 3.5V | 120° | 1A | 40 lm/W | 1.5A | 540nm | 0.008 (0.21mm) | ||
![]() LA RO40WP3 Aven | In Stock | - | - | Surface Mount | Die | Die | LARO40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Red-Orange | 2.275V | 120° | 400mA | 31 lm/W | 800mA | 616nm | 0.008 (0.21mm) | ||
![]() LA TB37WP6 Aven | In Stock | - | - | Surface Mount | Die | Die | LATB37 | 320mW | Light-Avenue | Tray | Active | 25°C | - | 0.037 L x 0.037 W (0.93mm x 0.93mm) | Cyan Blue | 3.1V | 120° | 350mA | - | 1.5A | 480nm | 0.007 (0.19mm) | ||
![]() LA UG13WP6 Aven | In Stock | - | - | Surface Mount | Die | Die | LAUG13 | - | Light-Avenue | Tray | Active | 25°C | - | 0.013 L x 0.013 W (0.34mm x 0.34mm) | Green | 2.7V | 120° | 20mA | 72 lm/W | 60mA | 540nm | 0.006 (0.14mm) | ||
![]() LA SG40WP4 Aven | In Stock | - | - | Surface Mount | Die | Die | LASG40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Green | 3.25V | 120° | 350mA | 72 lm/W | 700mA | 526nm | 0.008 (0.21mm) | ||
![]() LA HG13WP6 Aven | In Stock | - | - | Surface Mount | Die | Die | LAHG13 | - | Light-Avenue | Tray | Active | 25°C | - | 0.013 L x 0.013 W (0.34mm x 0.34mm) | Cyan Blue | 2.7V | 120° | 20mA | 105 lm/W | 60mA | 504nm | 0.006 (0.14mm) | ||
![]() LA SG40WP6 Aven | In Stock | - | - | Surface Mount | Die | Die | LASG40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Green | 2.7V | 120° | 350mA | 133 lm/W | 1A | 529nm | 0.006 (0.14mm) | ||
![]() LA CB20NP1 Aven | In Stock | - | - | Surface Mount | Die | Die | LACB20 | 40mW (Typ) | Light-Avenue | Tray | Active | 25°C | - | 0.020 L x 0.020 W (0.50mm x 0.50mm) | Cyan Blue | 2.95V | 120° | 60mA | - | 85mA | 485nm | 0.007 (0.17mm) | ||
![]() LA CB45NP1 Aven | In Stock | - | - | Surface Mount | Die | Die | LACB45 | 400mW (Typ) | Light-Avenue | Tray | Active | 25°C | - | 0.045 L x 0.045 W (1.14mm x 1.14mm) | Cyan Blue | 3.2V | 120° | 350mA | - | 350mA | 488nm | 0.007 (0.17mm) | ||
![]() LA DR09WP3 Aven | In Stock | - | - | Surface Mount | Die | Die | LADR09 | - | Light-Avenue | Tray | Active | 25°C | - | 0.009 L x 0.009 W (0.23mm x 0.23mm) | Red | 2.15V | 120° | 20mA | 23 lm/W | 50mA | 635nm | 0.007 (0.17mm) | ||
![]() LA TB20FP1 Aven | In Stock | - | - | Surface Mount | Die | Die | LATB20 | 200mW | Light-Avenue | Tray | Active | 25°C | - | 0.020 L x 0.020 W (0.50mm x 0.50mm) | Cyan Blue | 3.3V | - | 150mA | - | 300mA | 480nm | 0.011 (0.28mm) | ||
![]() LA YL28WP3 Aven | In Stock | - | - | Surface Mount | Die | Die | LAYL28 | - | Light-Avenue | Tray | Active | 25°C | - | 0.028 L x 0.028 W (0.70mm x 0.70mm) | Yellow | 2.325V | 120° | 400mA | 23 lm/W | 400mA | 589nm | 0.008 (0.21mm) | ||
![]() LA SO09WP5 Aven | In Stock | - | - | Surface Mount | Die | Die | LASO09 | - | Light-Avenue | Tray | Active | 25°C | - | 0.009 L x 0.009 W (0.23mm x 0.23mm) | Orange | 2.15V | 120° | 20mA | 45 lm/W | 50mA | 606nm | 0.007 (0.17mm) | ||
![]() LA UG28WP4 Aven | In Stock | - | - | Surface Mount | Die | Die | LAUG28 | - | Light-Avenue | Tray | Active | 25°C | - | 0.029 L x 0.029 W (0.73mm x 0.73mm) | Green | 3.25V | 120° | 350mA | 45 lm/W | 350mA | 540nm | 0.008 (0.21mm) | ||
![]() LA TB18FP1 Aven | In Stock | - | - | Surface Mount | Die | Die | LATB18 | 64mW | Light-Avenue | Tray | Active | 25°C | - | 0.019 L x 0.014 W (0.47mm x 0.35mm) | Cyan Blue | 3.1V | - | 50mA | - | 150mA | 480nm | 0.007 (0.18mm) | ||
![]() LA HG40WP4 Aven | In Stock | - | - | Surface Mount | Die | Die | LAGH40 | - | Light-Avenue | Tray | Active | 25°C | - | 0.039 L x 0.039 W (1.00mm x 1.00mm) | Cyan Blue | 3.25V | 120° | 350mA | 68 lm/W | 700mA | 505nm | 0.008 (0.21mm) | ||
![]() LA SO12WP5 Aven | In Stock | - | - | Surface Mount | Die | Die | LASO12 | - | Light-Avenue | Tray | Active | 25°C | - | 0.012 L x 0.012 W (0.30mm x 0.30mm) | Orange | 2.2V | 120° | 20mA | 45 lm/W | 70mA | 606nm | 0.008 (0.21mm) | ||
![]() LA YL09WP5 Aven | In Stock | - | - | Surface Mount | Die | Die | LAYL09 | - | Light-Avenue | Tray | Active | 25°C | - | 0.009 L x 0.009 W (0.23mm x 0.23mm) | Yellow | 2.225V | 120° | 20mA | 32 lm/W | 50mA | 589nm | 0.007 (0.17mm) |