- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Port Size
- Port Style
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
AVX Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9407100110 KYOCERA AVX | In Stock | - | - | - | - | - | KYOCERA AVX | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9670500135 AVX Corporation | 14 |
| Datasheet | 10 Weeks | Cylinder | - | - | - | - | -40°C~125°C | Bulk | - | Active | Not Applicable | - | - | 4 ~ 20mA, 0.5V ~ 4.5V | Connector | Analog Current/Voltage | - | 0 ~ 29008PSI (0 ~ 200000kPa) | Absolute | Threaded | Female - 1/4 6.35mm | - | - | ||
![]() 9677010900 AVX Corporation | 19 |
| Datasheet | 10 Weeks | Cylinder, Threaded | - | - | - | - | -40°C~125°C | Bulk | - | Active | Not Applicable | - | - | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male -M14 x 1.5 | - | - | ||
![]() 9677010950 AVX Corporation | 2884 |
| Datasheet | 10 Weeks | Cylinder, Threaded | - | - | - | - | -40°C~125°C | Bulk | - | Active | Not Applicable | - | - | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | 0 ~ 14.5PSI (0 ~ 100kPa) | - | Threaded | Male -M14 x 1.5 | - | - |