- Manufacturer
- Manufacturer Part Number
- Series
- Operating Temperature
- Package / Case
- RoHS
- Composition
- Features
- Packaging
- Part Status
- Supplier Device Package
- Mounting Type
Attribute column
Manufacturer
AZ Displays Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Torque-Screw | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Current Rating (Amps) | Pitch | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Failure Rate | Wire Gauge | Voltage | Connector Style | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | RPM | Screw Thread | Contact Layout, Typical | Screening Level | Number of Columns | Connector Usage | Backlight Type | Resolution (height) | Resolution (width) | Diagonal Size | Features | Phase | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGM2464B-NLW-BBH AZ Displays | In Stock | - | - | Resilient Base - Extended Studs | - | - | - | - | - | - | - | Open | - | Marathon Electric | B608 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HVAC | - | - | Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,725 RPM | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() ATM0430D12M-CT AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | ORPR16A160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACM1601H-RN-YBS AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | 1 pixel | 16 pixel | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AGM1264F-FL-FBW-D AZ Displays | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | - | - | 164 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | ||
![]() ACM2004F-RN-GBS-D AZ Displays | In Stock | - | - | Through Hole | - | - | - | - | - | - | 2007890 | - | - | - | - | TE Connectivity AMP Connectors | - | Tray | - | - | Active | - | - | - | - | - | 30VAC/DC | -55°C ~ 85°C | - | Impact | - | - | - | - | Press-Fit | - | Header, Male Pins | - | - | 288 | - | Black | 18 | - | 0.75A | 0.075 (1.91mm) | All | - | Gold | - | - | - | Impact, Guide Left | - | - | - | - | - | - | - | 192 Signal, 96 Ground | - | 16 | Backplane | - | - | - | - | Guide Pin | - | - | - | 30.0µin (0.76µm) | - | UL94 V-0 | - | - | ||
![]() ACM-1602K-FL-YBS-GN AZ Displays | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±20ppm/°C | - | - | 383 Ohms | - | Wirewound | - | - | 3W | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | -- | - | - | - | - | - | ||
![]() AGM1264F-FL-GBS AZ Displays | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | RN73R2B | - | AZ DISPLAYS INC | AZ Displays Inc | AGM1264F-FL-GBS | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Contact Manufacturer | - | Active | - | 5.56 | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | ±25ppm/°C | - | - | 909 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() ATM0500D13-T AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fluke | 4378330 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACM2004F-FL-GBH-D AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OXS6X213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACM1602B-FL-YBS AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | AZ DISPLAYS INC | AZ Displays Inc | ACM1602B-FL-YBS | - | - | - | Contact Manufacturer | - | - | - | 5.51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM0700D6J-CT AZ Displays | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | - | - | ||
![]() ACM2004D-FL-GBS-D AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | 4 pixel | 20 pixel | 2.9 in | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ACM1602E-FL-YBS AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AGM3224D-FC-FBD AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM0700D6B-CT AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQM1056B-FL-FBW AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACM2004D-FL-YBS-D AZ Displays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-P4201-U0D1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACM1602S-FL-GBH-0202 AZ Displays | In Stock | - | - | Through Hole | - | - | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | YF | - | - | Active | - | - | - | - | - | - | - | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | 12-24 AWG | 300V | - | 1 | 10A | 19 | Horizontal with Board | Screw - Rising Cage Clamp | - | M2.5 | - | - | - | - | - | - | - | - | High Wire Entry Level, Interlocking (Front, Side) | - | - | - | - | - | - | - | - | ||
![]() ACM4004E-FL-GBS-D AZ Displays | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 2.5(mm) | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | - | - |