- Number of Contacts
- RoHS
- Current Rating
- IP Rating
- Mfr
- Package
- Product Status
- Product Type
- Series
- Termination Style
- Thread Size
- Voltage, Rating
Attribute column
Manufacturer
Banner Engineering Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Operating Supply Voltage | Output Configuration | Cable Length | Shell Size, MIL | Cable Opening | Response Time | Amplifier Type | Thread Size | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Features | IP Rating | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54275 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12EN6FVQ6 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12EP6FPQ6 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | - | Active | Compliant | - | -20°C ~ 70°C | D12 | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 2 IEC IP11 | - | - | - | - | - | - | - | PNP | 78.74 (2m) | - | - | - | - | - | Teaching Method | - | - | Through-Beam | Cable | Red (680nm) | - | - | - | - | ||
![]() S18RW3DQ1 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | Photoelectric | - | - | - | 100 mm | Diffused | 4-Pin Connector | Infrared | - | - | - | - | ||
![]() FIC-M12M5A Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Wire Leads | 5 Contact | - | - | - | - | - | - | - | - | M12 | - | Circular Metric Connectors | - | - | - | - | - | IP67 | - | - | ||
![]() SM31ELMHS-40380 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Non-Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | 78.74 (2m) | - | - | 300µs | - | - | Adjustable, Potentiometer | - | 98.43 (30m) | Through-Beam | Cable | Infrared LED | - | - | - | - | ||
![]() FIC-M12F5A Banner | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | Zinc Aluminum Alloy | Plastic | Plastic | FIC-M | Gold | - | - | Banner Engineering Corporation | - | - | Box | Metal | Active | - | 50VAC/DC | -25°C ~ 90°C | FIC | Wire Leads | Plug, Female Sockets | 5 | Beige, Silver | Automotive, Industrial | - | Threaded | 4A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 4 A | Nickel | M12-5 | Wire Leads | 5 Contact | - | - | - | - | - | 0.160 ~ 0.200 (4.06mm ~ 5.08mm) | - | - | M12 | - | Circular Metric Connectors | - | - | - | - | Backshell, Coupling Nut | IP67 | - | - | ||
![]() FIC-M8F4 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 60 VAC/DC | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 4 A | - | - | Wire Leads | 4 | Female | - | - | - | - | - | - | - | M8 | - | Circular Metric Connectors | - | - | - | - | - | IP67 | - | - | ||
![]() FIC-M12F5 Banner | In Stock | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 5 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIC-M8M4 Banner | In Stock | - | - | Free Hanging (In-Line) | - | - | Zinc Aluminum Alloy | Plastic | Plastic | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | 60VAC/DC | -25°C ~ 70°C | FIC | Wire Leads | Receptacle, Male Pins | 4 | Black, Silver | Automotive, Industrial | - | Threaded | 4A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 4 A | Nickel | M8-4 | Wire Leads | 4 Contact | - | - | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | - | M8 | - | Circular Metric Connectors | - | - | - | - | Backshell | IP67 | - | - | ||
![]() FIC-M8F4A Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Male | - | - | - | Right Angle | - | - | - | - | - | - | 4 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIC-M8F3A Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Wire Leads | 3 Contact | - | - | - | - | - | - | - | - | M8 | - | Circular Metric Connectors | - | - | - | - | - | IP67 | - | - |