- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS15XGYR0360DSQP-808790 Banner Engineering Corporation | 2917 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | - | - | - | - | - | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2XR285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 110lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | - | ||
![]() WLS27CRY-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, Yellow | 200lm | 2 LED | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS70ZCW600DAQM Banner Engineering Corporation | 2444 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WLS | 100 ~ 277VAC | IP65 - Dust Tight, Water Resistant | Connector | CE, cULus | Flat, Diffused | White | 2700lm | - | - | LED Flexible Strips | Dimmable | - | 23.62" (600.0mm) | - | ||
![]() WLS28-2XW710DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | Dimmable | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS15XWA0640DSQP Banner Engineering Corporation | 2301 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Amber, White | 220lm Amber, 700lm White | 2 LED | - | LED Flexible Strips | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS27CV285DSQ-806366 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Violet | - | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS15HCWW0920LS24QP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2100lm | - | - | LED Flexible Strips | Cascadable | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS28-2CWW430DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | - | Cascadable, High/Low/Off Switching | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XWW570XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1600lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27CGYR3S-0850HS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 400lm | - | - | LED Flexible Strips | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS15CWY0220DSQP Banner Engineering Corporation | 38 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 175lm | 2 LED | - | LED Flexible Strips | Cascadable | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS28-2CUV395-850XQ Banner Engineering Corporation | 521 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XR570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 220lm | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | - | ||
![]() WLB32ZC850EQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | - | - | - | Cascadable, Shield | - | 33.46" (850.0mm) | - | ||
![]() WLB32C1130EPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Cable Leads | CE, cULus, UL | Tubular, Diffused | White, Cool | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 44.49" (1130.0mm) | - | ||
![]() WLS27CWGRXX6-0285DS24Q Banner Engineering Corporation | 2642 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS27CWGRYB5-0850HS24Q Banner Engineering Corporation | 521 |
| - | Aluminum (Al) | - | 1.2 A | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 300lm Blue, 960lm Green, 444lm Red, 1560lm White, 1368lm Yellow | 5 LED | - | LED Lighting Bars | Cascadable | 24 VDC | 33.46" (850.0mm) | - | ||
![]() WLS28-2XW430SQ-800800 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS27CWR-570HSQ Banner Engineering Corporation | 2773 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | Red, White | 320lm Red, 760lm White | 2 LED | - | LED Lighting Bars | Cascadable | - | 22.44" (570.0mm) | - |