- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Response Time | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27CWGRXX6-0850DS24Q Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CY1130DSQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Yellow | 300lm | - | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWY-430DXQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White, Yellow | 975lm | - | - | LED Lighting Bars | Cascadable | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS28-2XW570SQ-88627 Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Clear | White | 1600lm | - | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS27XWBX2S-0285HS24Q Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, White | - | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLB32ZCWW850EPBQMB Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | - | - | - | - | Tubular, Diffused | White | 2250lm | - | - | - | Cascadable, High/Low/Off Switching, Shield | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XWW1130DXMQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | Motion Detection | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XWR3-285DSQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Red, White | 50lm Red, 180lm White | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2CYR-145DSQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 590 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Red, Yellow | 75lm Red, 135lm Yellow | - | - | LED Lighting Bars | Cascadable | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XW430XPBQ-803956 Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Clear | White | 1200lm | - | - | - | High/Low/Off Switching | - | 16.93" (430.0mm) | - | ||
![]() WLS27XGYRXX3-0285DS24Q Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | 400 mA | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, Yellow | 400lm | 3 LED | - | LED Lighting Bars | Cascadable | 24 VDC | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWB-285DXQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, White | 85lm Blue, 180lm White | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27CGYRXX3-0285DS24Q Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, Yellow | 400lm | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLB92ZCG1100PBQMG Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | - | - | - | - | - | - | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XY1130SQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Yellow | 400lm | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS15PXRGB0360DSC2 Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, Green, Red | - | - | - | - | Cascadable | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2CR145XQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | Cascadable | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27PXRGBW430HSKQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, Green, Red, White | - | - | - | - | Cascadable, IO-Link | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2CW430DSQ-93898 Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 900lm | - | - | - | Cascadable | - | 16.93" (430.0mm) | - | ||
![]() K50PTALGRY3AQP Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | - | - | - | Banner Engineering Corporation | Box | Active | - | - | - | -40°C ~ 50°C | K50 | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 300ms | - | - | - | - | - | - | - | - | - | - |