- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Voltage Rating (DC) | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Color | Power Rating | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLAW105X180EQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Last Time Buy | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | -30 V | 30 V | - | -20°C ~ 50°C | WLA | Red | 9.6 W | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 550lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XW430DXPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Cable Leads | CE, cULus | Flat, Diffused | White, Cool | 1200lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 16.93" (430.0mm) | 28 mm | ||
![]() WLS27CWR-1130DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS27CWR | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | Red, White | 800lm Red, 1900lm White | 2 LED | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | - | ||
![]() WLS27CW430DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS27CW | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | White, Cool | 1200lm | - | - | LED Flexible Strips | Cascadable, Dimmable | 16.93" (430.0mm) | - | ||
![]() WLS28-2CW285L25XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Domed, Clear | White, Cool | 800lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2CW285L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | Compliant | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | White | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Domed, Clear | White, Cool | 800lm | - | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 28 mm | ||
![]() WL50SWSSGL5Q Banner Engineering Corporation | In Stock | - | - | Stainless Steel | - | WL50SWSSG | Banner Engineering Corporation | Box | Active | 2.20" (56.0mm) Dia | 50,000 Hours | - | - | - | - | -20°C ~ 50°C | WL50S | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 295lm | - | - | - | - | - | - | ||
![]() WLS27CWR-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS27CWR | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | Red, White | 200lm Red, 475lm White | 2 LED | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | - | ||
![]() WLAW105X180E Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | WLAW105 | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Non-Compliant | - | - | - | -20°C ~ 50°C | WLA | - | 9.6 W | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Clear | White, Cool | 550lm | - | - | - | - | 4.13" (105.0mm) | - | ||
![]() WLAWW360X180DPWMQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | WLAWW360 | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Warm | 1740lm | - | - | - | Dimmable | 14.17" (360.0mm) | - | ||
![]() WL50SWL11PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WL50SWL11 | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | - | - | - | 5000 K to 8300 K | -20°C ~ 50°C | WL50S | White | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 285lm | - | - | High-Intensity Spot Light - PWM | Dimmable | - | - | ||
![]() WLC90WL30RQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | WLC90WL | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | Compliant | - | - | 6000 K – 7100 K | -40°C ~ 70°C | WLC90 | White | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 700lm | - | - | Heavy Duty LED Light | - | 3.50" (89.0mm) | 28.2 mm | ||
![]() WLS28-2XW285L25XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Domed, Clear | White, Cool | 800lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 11.22" (285.0mm) | 28 mm | ||
![]() WLAR360X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | WLAR360 | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 500lm | - | - | - | - | 14.17" (360.0mm) | - | ||
![]() WLS27CR1130DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS27CR | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | Red | 440lm | 1 LED | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 27 mm | ||
![]() WLS28-2XWR-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 600lm Red, 1425lm White | - | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 28 mm | ||
![]() WLC60CW640APWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | WLC60CW640 | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | - | - | - | -40°C ~ 70°C | WLC60 | White | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 2600lm | - | - | - | Cascadable | 25.20" (640.0mm) | - | ||
![]() WLS28-2CWR-570SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 400lm Red, 950lm White | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27CWY-850DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 1425lm | 2 LED | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | - | ||
![]() WLS27CW285DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS27CW | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | White, Cool | 800lm | - | - | LED Flexible Strips | Cascadable, Dimmable | 11.22" (285.0mm) | - |